Instrument Transformers Ltd. Current Transformer 1200 Instrument Transformer 130-122

Description
CURRENT TRANSFORMER 1200:5; CT Construction:ANSI Rated Window Type; Current Ratio:1.2:5; Accuracy Class:-; Power Rating:-; Window Diameter:146mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Frequency Max:400Hz
Datasheet
Description
CURRENT TRANSFORMER 1200:5; CT Construction:ANSI Rated Window Type; Current Ratio:1.2:5; Accuracy Class:-; Power Rating:-; Window Diameter:146mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Frequency Max:400Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer 1200 Instrument Transformer - 73K5102 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer 1200 Instrument Transformer
73K5102
Current Transformer 1200 Instrument Transformer 73K5102
CURRENT TRANSFORMER 1200:5; CT Construction:ANSI Rated Window Type; Current Ratio:1.2:5; Accuracy Class:-; Power Rating:-; Window Diameter:146mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Frequency Max:400Hz

CURRENT TRANSFORMER 1200:5; CT Construction:ANSI Rated Window Type; Current Ratio:1.2:5; Accuracy Class:-; Power Rating:-; Window Diameter:146mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Frequency Max:400Hz

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 73K5102
Product Name Current Transformer 1200 Instrument Transformer
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITNA-0235-D103-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
UL Transformer 1000 KVA Dry Type Distribution Transformer- 208V Delta Primary - 480Y/277 wye-N Secondary - NEMA 1 - No.1601676467729 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details