Instrument Transformers Ltd. Current Transformer 3000 Instrument Transformer 120-302

Description
CURRENT TRANSFORMER 3000:5; CT Construction:ANSI Rated Window Type; Current Ratio:3:5; Accuracy Class:-; Power Rating:-; Window Diameter:146mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:3kA
Datasheet
Description
CURRENT TRANSFORMER 3000:5; CT Construction:ANSI Rated Window Type; Current Ratio:3:5; Accuracy Class:-; Power Rating:-; Window Diameter:146mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:3kA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer 3000 Instrument Transformer - 73K5090 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer 3000 Instrument Transformer
73K5090
Current Transformer 3000 Instrument Transformer 73K5090
CURRENT TRANSFORMER 3000:5; CT Construction:ANSI Rated Window Type; Current Ratio:3:5; Accuracy Class:-; Power Rating:-; Window Diameter:146mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:3kA

CURRENT TRANSFORMER 3000:5; CT Construction:ANSI Rated Window Type; Current Ratio:3:5; Accuracy Class:-; Power Rating:-; Window Diameter:146mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:3kA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 73K5090
Product Name Current Transformer 3000 Instrument Transformer
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISRF-0235-D101TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Chassis Mount Quick Pack™ Power Transformers - F3-10 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Durable 100KVA 3 Phase Power Transformer Price 100 KVA 150KVA 80KVA 90KVA - No.1601530893995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details