Inspired LED, LLC
Lenses
3633-WHITE
Description
Lens Strip White Snap On
-
DigiKey
-
DigiKey
-
DigiKey
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Lens Strip White Snap On
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Optical Lenses |
|
Product Number
|
1647-1038-72-ND |
|
Product Name
|
Lenses |
Unlock Full Specs
to access all available technical data
Similar Products
Lens Type
Cylindrical Lens; Meniscus (optional feature)
Lens Application
Infrared; Visible
Materials
BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Lens Type
Spherical Lens
Diameter / Length
12.7 mm (0.5000 inch)
Radius of Curvature
38.68 mm (1.52 inch)
View Details
Gurley Precision Instruments
Lens Type
Spherical Lens
Focal Length
60 mm (2.36 inch)
Center Thickness
6.3 mm (0.2480 inch)
View Details