LED Lighting COBs, Engines, Modules LED Engine Infinity White, Neutral Linear Light Strip
Manufacturer: Inspired LED, LLC
Win Source Part Number: 1334744-3573
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Packaging: Reel - TR
Type: LED Engine
Color: White, Neutral
Standard Package: 1
Configuration: Linear Light Strip
Voltage - Forward (Vf) (Typ): 12V
Lens Type: Flat
CCT (K): 4000K
ECCN: EAR99
Fake Threat In the Open Market: 72
HTSUS: 8541.41.0000
Other Part Number: 3573INS
RoHS Status: ROHS3 Compliant
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | LED Light Strips | LED Light Strips |
| Product Number | 3573INS-ND | 3573 |
| Product Name | LED COBs, Engines, Modules, Strips | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |