12V Flexible LED Strip Lights in Ultra Bright Blue, available as a 12-meter reel, are designed for decorative and ambient lighting in residential and commercial applications. The strip uses 2835 diodes with 99 LEDs per meter, spaced 1.06 inches apart, and features an adhesive backing for mounting on flat surfaces. It operates at 12V DC, emits light at 456 nm wavelength, and is dimmable with compatible systems. The strip is rated for up to 100,000 hours of operation, produces minimal heat, and has no IR or UV output. It complies with CSA C22.2 No. 250.0-08 and ANSI/UL Standard 1598, 8750, and requires a Class 2 12V power supply. The flexible module is 8mm wide with cut points every 3 LEDs.
LED ENG BLU 465NM 3LEDS 12M REEL Product overview: 12V-UB-BLU-12M from Inspired LED is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Laser Diode, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 966-12V-UB-BLU-12M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 966-12V-UB-BLU-12M |
| Product Name | Diode and Rectifier |
| Package | Tape & Reel (TR) |