InspectorTools 24" VT Scope w/LED Flashlight (White & UV - 6mm Series) VIVT246FLUV

Description
Standard Equipment Includes: 24" scope, 5.8mm diameter Detachable LED flashlight (white & UV) Instructions Batteries Mirror Magnet 3 year warranty Case VT Series 6MM Shaft High output detachable LED flashlight serves both as the light engine for the scope and for general inspection needs. 6MM Diameter models have a Flexible Nylon Shaft (Patent Pending) Compact design for Portability and tight areas UV Flashlight Capable for Leak Detection This Scope was Named an "Essential Tool" by International Truck! Made in the USA Features Features & Benefits Clear Imaging – Visual Optics scopes utilize a 7400 pixel image bundle compared to 6000 on similar priced scopes. This 23% increase in pixel count provides higher resolution for superior imaging revealing greater detail and defects. Combined with VO lensing, one can focus from 3/8” to infinity with a wide 48 degree field of view. Penetrating light output – Our VO 10mm series and VT models use high output LED light sources for illumination. The lamps never need replacement and emit a cool white light for contrast enhancement. Our integrated and detachable lighting systems are optimized to provide up to 2X to 6X the light output of comparable scopes. Flexibility – Combining technology with design, our 4.3mm, 5.8mm and 10mm shaft models allow a bending radius of 3 inches. Staying Power – Our 10mm stayLOK shaft material consistently maintains its horizontal stability and stays where you point it allowing better inspection in those hard to reach areas. Our 6mm models use a patent pending direct-flex feature which has the stay put power of the 10mm but in the smallest diameter shaft of its kind. Chemical, Petroleum, and Abrasion Resistant – Our Nylon housings and shaft coatings are abrasion resistant and impervious to all major chemical and petroleum distillates. Versatility – Our VT models use 3 watt detachable LED flashlights for its light source. A cool white light for general inspection and a Blue (UV) for leak detection. This combo gives up to 6x the light power when needed.
Description
Standard Equipment Includes: 24" scope, 5.8mm diameter Detachable LED flashlight (white & UV) Instructions Batteries Mirror Magnet 3 year warranty Case VT Series 6MM Shaft High output detachable LED flashlight serves both as the light engine for the scope and for general inspection needs. 6MM Diameter models have a Flexible Nylon Shaft (Patent Pending) Compact design for Portability and tight areas UV Flashlight Capable for Leak Detection This Scope was Named an "Essential Tool" by International Truck! Made in the USA Features Features & Benefits Clear Imaging – Visual Optics scopes utilize a 7400 pixel image bundle compared to 6000 on similar priced scopes. This 23% increase in pixel count provides higher resolution for superior imaging revealing greater detail and defects. Combined with VO lensing, one can focus from 3/8” to infinity with a wide 48 degree field of view. Penetrating light output – Our VO 10mm series and VT models use high output LED light sources for illumination. The lamps never need replacement and emit a cool white light for contrast enhancement. Our integrated and detachable lighting systems are optimized to provide up to 2X to 6X the light output of comparable scopes. Flexibility – Combining technology with design, our 4.3mm, 5.8mm and 10mm shaft models allow a bending radius of 3 inches. Staying Power – Our 10mm stayLOK shaft material consistently maintains its horizontal stability and stays where you point it allowing better inspection in those hard to reach areas. Our 6mm models use a patent pending direct-flex feature which has the stay put power of the 10mm but in the smallest diameter shaft of its kind. Chemical, Petroleum, and Abrasion Resistant – Our Nylon housings and shaft coatings are abrasion resistant and impervious to all major chemical and petroleum distillates. Versatility – Our VT models use 3 watt detachable LED flashlights for its light source. A cool white light for general inspection and a Blue (UV) for leak detection. This combo gives up to 6x the light power when needed.

Suppliers

Company
Product
Description
Supplier Links
24
Ventura, CA, USA
24" VT Scope w/LED Flashlight (White & UV - 6mm Series)
VIVT246FLUV
24" VT Scope w/LED Flashlight (White & UV - 6mm Series) VIVT246FLUV
Standard Equipment Includes: 24" scope, 5.8mm diameter Detachable LED flashlight (white & UV) Instructions Batteries Mirror Magnet 3 year warranty Case VT Series 6MM Shaft High output detachable LED flashlight serves both as the light engine for the scope and for general inspection needs. 6MM Diameter models have a Flexible Nylon Shaft (Patent Pending) Compact design for Portability and tight areas UV Flashlight Capable for Leak Detection This Scope was Named an "Essential Tool" by International Truck! Made in the USA Features Features & Benefits Clear Imaging – Visual Optics scopes utilize a 7400 pixel image bundle compared to 6000 on similar priced scopes. This 23% increase in pixel count provides higher resolution for superior imaging revealing greater detail and defects. Combined with VO lensing, one can focus from 3/8” to infinity with a wide 48 degree field of view. Penetrating light output – Our VO 10mm series and VT models use high output LED light sources for illumination. The lamps never need replacement and emit a cool white light for contrast enhancement. Our integrated and detachable lighting systems are optimized to provide up to 2X to 6X the light output of comparable scopes. Flexibility – Combining technology with design, our 4.3mm, 5.8mm and 10mm shaft models allow a bending radius of 3 inches. Staying Power – Our 10mm stayLOK shaft material consistently maintains its horizontal stability and stays where you point it allowing better inspection in those hard to reach areas. Our 6mm models use a patent pending direct-flex feature which has the stay put power of the 10mm but in the smallest diameter shaft of its kind. Chemical, Petroleum, and Abrasion Resistant – Our Nylon housings and shaft coatings are abrasion resistant and impervious to all major chemical and petroleum distillates. Versatility – Our VT models use 3 watt detachable LED flashlights for its light source. A cool white light for general inspection and a Blue (UV) for leak detection. This combo gives up to 6x the light power when needed.

Standard Equipment Includes:


  • 24" scope, 5.8mm diameter
  • Detachable LED flashlight (white & UV)
  • Instructions
  • Batteries
  • Mirror
  • Magnet
  • 3 year warranty
  • Case

VT Series 6MM Shaft


  • High output detachable LED flashlight serves both as the light engine for the scope and for general inspection needs.
  • 6MM Diameter models have a Flexible Nylon Shaft (Patent Pending)
  • Compact design for Portability and tight areas
  • UV Flashlight Capable for Leak Detection
  • This Scope was Named an "Essential Tool" by International Truck!
  • Made in the USA

Features
Features & Benefits

  • Clear Imaging – Visual Optics scopes utilize a 7400 pixel image bundle compared to 6000 on similar priced scopes. This 23% increase in pixel count provides higher resolution for superior imaging revealing greater detail and defects. Combined with VO lensing, one can focus from 3/8” to infinity with a wide 48 degree field of view.
  • Penetrating light output – Our VO 10mm series and VT models use high output LED light sources for illumination. The lamps never need replacement and emit a cool white light for contrast enhancement. Our integrated and detachable lighting systems are optimized to provide up to 2X to 6X the light output of comparable scopes.
  • Flexibility – Combining technology with design, our 4.3mm, 5.8mm and 10mm shaft models allow a bending radius of 3 inches.
  • Staying Power – Our 10mm stayLOK shaft material consistently maintains its horizontal stability and stays where you point it allowing better inspection in those hard to reach areas. Our 6mm models use a patent pending direct-flex feature which has the stay put power of the 10mm but in the smallest diameter shaft of its kind.
  • Chemical, Petroleum, and Abrasion Resistant – Our Nylon housings and shaft coatings are abrasion resistant and impervious to all major chemical and petroleum distillates.
  • Versatility – Our VT models use 3 watt detachable LED flashlights for its light source. A cool white light for general inspection and a Blue (UV) for leak detection. This combo gives up to 6x the light power when needed.
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Fiberscopes
Product Number VIVT246FLUV
Product Name 24" VT Scope w/LED Flashlight (White & UV - 6mm Series)
Unlock Full Specs
to access all available technical data

Similar Products

Special Feature Fiberscope - IF8D5X1-30 - Evident Scientific
Specs
Viewing Angle Direct
Features Camera Mount
Diameter 8.4 mm (0.3307 inch)
View Details
Non-Conductive Fiberoptic Video Lens -  - Instrument Technology, Inc.
Instrument Technology, Inc.
Specs
Viewing Angle Direct
Features Video
Diameter 5 mm (0.1969 inch)
View Details
2 Way Articulating Fiberscope - FTIFS19956 - Fiberoptics Technology, Inc.
Specs
Features Camera Mount (optional feature)
Diameter 6 mm (0.2362 inch)
Working Length 1.5 m (1.64 yd)
View Details
FreedomView™ LED Fiberscope - FV660 - Optim LLC.
Specs
Viewing Angle Direct; Side (optional feature)
Features Video (optional feature)
Diameter 6 mm (0.2362 inch)
View Details