InspectorTools 36" VO-LED Scope (10mm Series) VIVO3610WW

Description
Standard Equipment Includes: 36" scope, 10mm Instructions Batteries Mirror Magnet 3 year warranty Case VO Series 10MM Shaft Our BEST General Purpose Scope Custom Lengths up to 40 feet High Output LED Lighting Waterproof Shaft, petroleum and chemical resistant High resolution clarity (7400 Pixels) 3 year warranty Made in the USA VO-10MM Series 10MM Diameter shafts incorporate a Spring LOK design allowing longer reaching without drooping 10MM Stay-put Shaft models come with Dark penetrating high out put LED illumination -- No Bulbs to Change -- EVER Features Clear Imaging – VO scopes utilize a 7400 pixel image bundle compared to 6000 on similar priced scopes. This 23% increase in pixel count provides higher resolution for superior imaging revealing greater detail and defects. Combined with our lensing, one can focus from 3/8” to infinity with a wide 48 degree field of view. Penetrating light output – VO 10mm series and VT models use high output LED light sources for illumination. The lamps never need replacement and emit a cool white light for contrast enhancement. Our integrated and detachable lighting systems are optimized to provide up to 2X to 6X the light output of comparable scopes. Mechanical Integrity – Our VO models are designed with modular components including an industrial grade sealed switch, proven printed circuit board interconnects, and lamp heat-sinking to provide worry free light activation. Flexibility – Combining technology with design, our 4.3mm, 5.8mm and 10mm shaft models allow a bending radius of 3 inches Staying Power – Our 10mm stayLOK shaft material consistently maintains its horizontal stability and stays where you point it allowing better inspection in those hard to reach areas. Our 6mm models use a patent pending direct-flex feature which has the stay put power of the 10mm but in the smallest diameter shaft of its kind. Chemical, Petroleum, and Abrasion Resistant – Our Nylon housings and shaft coatings are abrasion resistant and impervious to all major chemical and petroleum distillates. 3 yr warranty – For piece of mind
Description
Standard Equipment Includes: 36" scope, 10mm Instructions Batteries Mirror Magnet 3 year warranty Case VO Series 10MM Shaft Our BEST General Purpose Scope Custom Lengths up to 40 feet High Output LED Lighting Waterproof Shaft, petroleum and chemical resistant High resolution clarity (7400 Pixels) 3 year warranty Made in the USA VO-10MM Series 10MM Diameter shafts incorporate a Spring LOK design allowing longer reaching without drooping 10MM Stay-put Shaft models come with Dark penetrating high out put LED illumination -- No Bulbs to Change -- EVER Features Clear Imaging – VO scopes utilize a 7400 pixel image bundle compared to 6000 on similar priced scopes. This 23% increase in pixel count provides higher resolution for superior imaging revealing greater detail and defects. Combined with our lensing, one can focus from 3/8” to infinity with a wide 48 degree field of view. Penetrating light output – VO 10mm series and VT models use high output LED light sources for illumination. The lamps never need replacement and emit a cool white light for contrast enhancement. Our integrated and detachable lighting systems are optimized to provide up to 2X to 6X the light output of comparable scopes. Mechanical Integrity – Our VO models are designed with modular components including an industrial grade sealed switch, proven printed circuit board interconnects, and lamp heat-sinking to provide worry free light activation. Flexibility – Combining technology with design, our 4.3mm, 5.8mm and 10mm shaft models allow a bending radius of 3 inches Staying Power – Our 10mm stayLOK shaft material consistently maintains its horizontal stability and stays where you point it allowing better inspection in those hard to reach areas. Our 6mm models use a patent pending direct-flex feature which has the stay put power of the 10mm but in the smallest diameter shaft of its kind. Chemical, Petroleum, and Abrasion Resistant – Our Nylon housings and shaft coatings are abrasion resistant and impervious to all major chemical and petroleum distillates. 3 yr warranty – For piece of mind

Suppliers

Company
Product
Description
Supplier Links
36
Ventura, CA, USA
36" VO-LED Scope (10mm Series)
VIVO3610WW
36" VO-LED Scope (10mm Series) VIVO3610WW
Standard Equipment Includes: 36" scope, 10mm Instructions Batteries Mirror Magnet 3 year warranty Case VO Series 10MM Shaft Our BEST General Purpose Scope Custom Lengths up to 40 feet High Output LED Lighting Waterproof Shaft, petroleum and chemical resistant High resolution clarity (7400 Pixels) 3 year warranty Made in the USA VO-10MM Series 10MM Diameter shafts incorporate a Spring LOK design allowing longer reaching without drooping 10MM Stay-put Shaft models come with Dark penetrating high out put LED illumination -- No Bulbs to Change -- EVER Features Clear Imaging – VO scopes utilize a 7400 pixel image bundle compared to 6000 on similar priced scopes. This 23% increase in pixel count provides higher resolution for superior imaging revealing greater detail and defects. Combined with our lensing, one can focus from 3/8” to infinity with a wide 48 degree field of view. Penetrating light output – VO 10mm series and VT models use high output LED light sources for illumination. The lamps never need replacement and emit a cool white light for contrast enhancement. Our integrated and detachable lighting systems are optimized to provide up to 2X to 6X the light output of comparable scopes. Mechanical Integrity – Our VO models are designed with modular components including an industrial grade sealed switch, proven printed circuit board interconnects, and lamp heat-sinking to provide worry free light activation. Flexibility – Combining technology with design, our 4.3mm, 5.8mm and 10mm shaft models allow a bending radius of 3 inches Staying Power – Our 10mm stayLOK shaft material consistently maintains its horizontal stability and stays where you point it allowing better inspection in those hard to reach areas. Our 6mm models use a patent pending direct-flex feature which has the stay put power of the 10mm but in the smallest diameter shaft of its kind. Chemical, Petroleum, and Abrasion Resistant – Our Nylon housings and shaft coatings are abrasion resistant and impervious to all major chemical and petroleum distillates. 3 yr warranty – For piece of mind

Standard Equipment Includes:


  • 36" scope, 10mm
  • Instructions
  • Batteries
  • Mirror
  • Magnet
  • 3 year warranty
  • Case

VO Series 10MM Shaft


  • Our BEST General Purpose Scope
  • Custom Lengths up to 40 feet
  • High Output LED Lighting
  • Waterproof Shaft, petroleum and chemical resistant
  • High resolution clarity (7400 Pixels)
  • 3 year warranty
  • Made in the USA

VO-10MM Series


  • 10MM Diameter shafts incorporate a Spring LOK design allowing longer reaching without drooping
  • 10MM Stay-put Shaft models come with Dark penetrating high out put LED illumination -- No Bulbs to Change -- EVER

Features

  • Clear Imaging – VO scopes utilize a 7400 pixel image bundle compared to 6000 on similar priced scopes. This 23% increase in pixel count provides higher resolution for superior imaging revealing greater detail and defects. Combined with our lensing, one can focus from 3/8” to infinity with a wide 48 degree field of view.
  • Penetrating light output – VO 10mm series and VT models use high output LED light sources for illumination. The lamps never need replacement and emit a cool white light for contrast enhancement. Our integrated and detachable lighting systems are optimized to provide up to 2X to 6X the light output of comparable scopes.
  • Mechanical Integrity – Our VO models are designed with modular components including an industrial grade sealed switch, proven printed circuit board interconnects, and lamp heat-sinking to provide worry free light activation.
  • Flexibility – Combining technology with design, our 4.3mm, 5.8mm and 10mm shaft models allow a bending radius of 3 inches
  • Staying Power – Our 10mm stayLOK shaft material consistently maintains its horizontal stability and stays where you point it allowing better inspection in those hard to reach areas. Our 6mm models use a patent pending direct-flex feature which has the stay put power of the 10mm but in the smallest diameter shaft of its kind.
  • Chemical, Petroleum, and Abrasion Resistant – Our Nylon housings and shaft coatings are abrasion resistant and impervious to all major chemical and petroleum distillates.
  • 3 yr warranty – For piece of mind
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Fiberscopes
Product Number VIVO3610WW
Product Name 36" VO-LED Scope (10mm Series)
Unlock Full Specs
to access all available technical data

Similar Products

Special Feature Fiberscope - IF5D4X1-14 - Evident Scientific
Specs
Viewing Angle Direct; Side (optional feature)
Features Camera Mount
Diameter 5 mm (0.1969 inch)
View Details
Non-Conductive Fiberoptic Video Lens -  - Instrument Technology, Inc.
Instrument Technology, Inc.
Specs
Viewing Angle Direct
Features Video
Diameter 5 mm (0.1969 inch)
View Details
4 Way Articulating Fiberscope - FTIFS19963 - Fiberoptics Technology, Inc.
Specs
Features Camera Mount (optional feature)
Diameter 8 mm (0.3150 inch)
Working Length 2 m (2.19 yd)
View Details
Specs
Viewing Angle Direct; Side (optional feature)
Features Video (optional feature)
Diameter 6 mm (0.2362 inch)
View Details