InspectorTools Vaisala HMI4141 Digital Hygrometer VAHMI4141

Description
Price shown is for the HMI41 meter with the HMP41 probe. No more fumbling with charts and graphs, or improper calculations that cost valuable job time. The HMI41 Thermo-Hygrometer automatically calculates the GPP (grains per pound) of moisture for you. Suitable for nearly any application, the HMI41 is capable of measuring RH at levels as low as 0.1% at temperatures as high as 140º F (212º F with optional HM42 probe). In addition to calculating GPP, the instrument calculates dewpoint temperature, wet bulb temperature and mixing ratio. Various types of probes and custom configurations available. Our in house lab tests have found the HM4141 to be the fastest and most accurate handheld thermo-hygrometer available. In addition to providing fast measurements in ambient air, when protected properly, the HIM4141 probe can be placed inside wall cavaties, subfloors, kitchen/bath cabinets and most other inaccessible areas. Optional Probe Types: HMP41 relative humidity and temperature probe fix-mounted on the HMI41 indicator HMP42 for structural humidity measurements from very small spaces (probe diameter 4 mm) HMP45 with a cable for measurements in ducts and chambers HMP46 for measurements in high temperatures and places hard to reach Features RH measurement range 0 …100 %RH Calculates dewpoint, wet bulb temperature, absolute humidity and mixing ratio Versatile and easy-to-use Incorporates Vaisala HUMICAP® sensor 6 probes, temperature measurement ranges between -40 … +180 °C (-40 ... +356 °F) Excellent stability Data collection with serial line download capability NIST traceable (certificate included) Optional carrying case and calibration cable Available as a complete calibration kit HMK41
Description
Price shown is for the HMI41 meter with the HMP41 probe. No more fumbling with charts and graphs, or improper calculations that cost valuable job time. The HMI41 Thermo-Hygrometer automatically calculates the GPP (grains per pound) of moisture for you. Suitable for nearly any application, the HMI41 is capable of measuring RH at levels as low as 0.1% at temperatures as high as 140º F (212º F with optional HM42 probe). In addition to calculating GPP, the instrument calculates dewpoint temperature, wet bulb temperature and mixing ratio. Various types of probes and custom configurations available. Our in house lab tests have found the HM4141 to be the fastest and most accurate handheld thermo-hygrometer available. In addition to providing fast measurements in ambient air, when protected properly, the HIM4141 probe can be placed inside wall cavaties, subfloors, kitchen/bath cabinets and most other inaccessible areas. Optional Probe Types: HMP41 relative humidity and temperature probe fix-mounted on the HMI41 indicator HMP42 for structural humidity measurements from very small spaces (probe diameter 4 mm) HMP45 with a cable for measurements in ducts and chambers HMP46 for measurements in high temperatures and places hard to reach Features RH measurement range 0 …100 %RH Calculates dewpoint, wet bulb temperature, absolute humidity and mixing ratio Versatile and easy-to-use Incorporates Vaisala HUMICAP® sensor 6 probes, temperature measurement ranges between -40 … +180 °C (-40 ... +356 °F) Excellent stability Data collection with serial line download capability NIST traceable (certificate included) Optional carrying case and calibration cable Available as a complete calibration kit HMK41

Suppliers

Company
Product
Description
Supplier Links
Vaisala HMI4141 Digital Hygrometer - VAHMI4141 - InspectorTools
Ventura, CA, USA
Vaisala HMI4141 Digital Hygrometer
VAHMI4141
Vaisala HMI4141 Digital Hygrometer VAHMI4141
Price shown is for the HMI41 meter with the HMP41 probe. No more fumbling with charts and graphs, or improper calculations that cost valuable job time. The HMI41 Thermo-Hygrometer automatically calculates the GPP (grains per pound) of moisture for you. Suitable for nearly any application, the HMI41 is capable of measuring RH at levels as low as 0.1% at temperatures as high as 140º F (212º F with optional HM42 probe). In addition to calculating GPP, the instrument calculates dewpoint temperature, wet bulb temperature and mixing ratio. Various types of probes and custom configurations available. Our in house lab tests have found the HM4141 to be the fastest and most accurate handheld thermo-hygrometer available. In addition to providing fast measurements in ambient air, when protected properly, the HIM4141 probe can be placed inside wall cavaties, subfloors, kitchen/bath cabinets and most other inaccessible areas. Optional Probe Types: HMP41 relative humidity and temperature probe fix-mounted on the HMI41 indicator HMP42 for structural humidity measurements from very small spaces (probe diameter 4 mm) HMP45 with a cable for measurements in ducts and chambers HMP46 for measurements in high temperatures and places hard to reach Features RH measurement range 0 …100 %RH Calculates dewpoint, wet bulb temperature, absolute humidity and mixing ratio Versatile and easy-to-use Incorporates Vaisala HUMICAP® sensor 6 probes, temperature measurement ranges between -40 … +180 °C (-40 ... +356 °F) Excellent stability Data collection with serial line download capability NIST traceable (certificate included) Optional carrying case and calibration cable Available as a complete calibration kit HMK41

Price shown is for the HMI41 meter with the HMP41 probe.
No more fumbling with charts and graphs, or improper calculations that cost valuable job time. The HMI41 Thermo-Hygrometer automatically calculates the GPP (grains per pound) of moisture for you. Suitable for nearly any application, the HMI41 is capable of measuring RH at levels as low as 0.1% at temperatures as high as 140º F (212º F with optional HM42 probe).
In addition to calculating GPP, the instrument calculates dewpoint temperature, wet bulb temperature and mixing ratio. Various types of probes and custom configurations available.
Our in house lab tests have found the HM4141 to be the fastest and most accurate handheld thermo-hygrometer available. In addition to providing fast measurements in ambient air, when protected properly, the HIM4141 probe can be placed inside wall cavaties, subfloors, kitchen/bath cabinets and most other inaccessible areas.
Optional Probe Types:

  • HMP41 relative humidity and temperature probe fix-mounted on the HMI41 indicator
  • HMP42 for structural humidity measurements from very small spaces (probe diameter 4 mm)
  • HMP45 with a cable for measurements in ducts and chambers
  • HMP46 for measurements in high temperatures and places hard to reach

Features

  • RH measurement range 0 …100 %RH
  • Calculates dewpoint, wet bulb temperature, absolute humidity and mixing ratio
  • Versatile and easy-to-use
  • Incorporates Vaisala HUMICAP® sensor
  • 6 probes, temperature measurement ranges between -40 … +180 °C (-40 ... +356 °F)
  • Excellent stability
  • Data collection with serial line download capability
  • NIST traceable (certificate included)
  • Optional carrying case and calibration cable
  • Available as a complete calibration kit HMK41
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Hygrometers and Humidity Measurement Instruments
Product Number VAHMI4141
Product Name Vaisala HMI4141 Digital Hygrometer
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm With External Sensor ETF 012 - 01231.9-00 - STEGO
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
Relative Humidity Range 50 to 90 %
View Details
Hygrometers - 1976032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity
Form Factor Digital Hygrometer
Relative Humidity Range 99 %
View Details
Hand Held Hygrometer - SDHmini-L - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details