InspectorTools Vaisala Hand-Held Humidity and Temperature Meter VAHM34

Description
For years, the HM34 has been widely used in the water restoration industry. With a fast response time of 5 seconds and humidity measurement range of 0 - 100%, the HM34 is the ideal hygrometer for moisture evaluation and structural drying applications. The HM34 is designed to provide fast and accurate RH and temperature measurements of air conditioning systems, dehumidifiers, ambient air samples, wall cavities and more. Results are displayed on a large LCD with 0.1 resolution. Features include a HUMICAP® Sensor (insensitive to most chemical contaminants), HOLD feature, auto-off after three minutes, protective membrane filters and carrying caseFeatures Ideal for spot checking humidity levels Measurement range 0...100 %RH Fast response with ±2% accuracy Temperature measurement range -20...+60 °C (-4…+140 °F) Lightweight, pocket-sized Incorporates Vaisala HUMICAP® Sensor that provides high accuracy, excellent long-term stability, neglible hysteresis, and insensitivity to dust and most chemicals Extendable probe Automatic POWER-OFF Available in either °F or °C NIST traceable (certificate included)
Description
For years, the HM34 has been widely used in the water restoration industry. With a fast response time of 5 seconds and humidity measurement range of 0 - 100%, the HM34 is the ideal hygrometer for moisture evaluation and structural drying applications. The HM34 is designed to provide fast and accurate RH and temperature measurements of air conditioning systems, dehumidifiers, ambient air samples, wall cavities and more. Results are displayed on a large LCD with 0.1 resolution. Features include a HUMICAP® Sensor (insensitive to most chemical contaminants), HOLD feature, auto-off after three minutes, protective membrane filters and carrying caseFeatures Ideal for spot checking humidity levels Measurement range 0...100 %RH Fast response with ±2% accuracy Temperature measurement range -20...+60 °C (-4…+140 °F) Lightweight, pocket-sized Incorporates Vaisala HUMICAP® Sensor that provides high accuracy, excellent long-term stability, neglible hysteresis, and insensitivity to dust and most chemicals Extendable probe Automatic POWER-OFF Available in either °F or °C NIST traceable (certificate included)

Suppliers

Company
Product
Description
Supplier Links
Vaisala Hand-Held Humidity and Temperature Meter - VAHM34 - InspectorTools
Ventura, CA, USA
Vaisala Hand-Held Humidity and Temperature Meter
VAHM34
Vaisala Hand-Held Humidity and Temperature Meter VAHM34
For years, the HM34 has been widely used in the water restoration industry. With a fast response time of 5 seconds and humidity measurement range of 0 - 100%, the HM34 is the ideal hygrometer for moisture evaluation and structural drying applications. The HM34 is designed to provide fast and accurate RH and temperature measurements of air conditioning systems, dehumidifiers, ambient air samples, wall cavities and more. Results are displayed on a large LCD with 0.1 resolution. Features include a HUMICAP® Sensor (insensitive to most chemical contaminants), HOLD feature, auto-off after three minutes, protective membrane filters and carrying caseFeatures Ideal for spot checking humidity levels Measurement range 0...100 %RH Fast response with ±2% accuracy Temperature measurement range -20...+60 °C (-4…+140 °F) Lightweight, pocket-sized Incorporates Vaisala HUMICAP® Sensor that provides high accuracy, excellent long-term stability, neglible hysteresis, and insensitivity to dust and most chemicals Extendable probe Automatic POWER-OFF Available in either °F or °C NIST traceable (certificate included)

For years, the HM34 has been widely used in the water restoration industry. With a fast response time of 5 seconds and humidity measurement range of 0 - 100%, the HM34 is the ideal hygrometer for moisture evaluation and structural drying applications.
The HM34 is designed to provide fast and accurate RH and temperature measurements of air conditioning systems, dehumidifiers, ambient air samples, wall cavities and more. Results are displayed on a large LCD with 0.1 resolution. Features include a HUMICAP® Sensor (insensitive to most chemical contaminants), HOLD feature, auto-off after three minutes, protective membrane filters and carrying caseFeatures

  • Ideal for spot checking humidity levels
  • Measurement range 0...100 %RH
  • Fast response with ±2% accuracy
  • Temperature measurement range -20...+60 °C (-4…+140 °F)
  • Lightweight, pocket-sized
  • Incorporates Vaisala HUMICAP® Sensor that provides high accuracy, excellent long-term stability, neglible hysteresis, and insensitivity to dust and most chemicals
  • Extendable probe
  • Automatic POWER-OFF
  • Available in either °F or °C
  • NIST traceable (certificate included)
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Hygrometers and Humidity Measurement Instruments
Product Number VAHM34
Product Name Vaisala Hand-Held Humidity and Temperature Meter
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrostat EFR 012 - 01245.0-00 - STEGO
Specs
Variables Measured Relative Humidity
Form Factor Sensor
Relative Humidity Range 40 to 90 %
View Details
Air Humidity Meter - PCE-HT 71N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details
Portable Dewpoint Meter - Model SADP-D - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details