InspectorTools Vaisala HM70 Hand-held Humidity and Temperature Meter VAGM70_SFT

Description
Standard Equipment Includes: MI70 indicator w/US adapter HMP75 extended probe MI70Link (software w/RS232 cable) User manual in English Our most rugged and reliable humidity meter, designed for the most demanding applications. Measurements can be graphically or numerically displayed, logged and transferred to PC. The HM70 is a user-friendly meter for demanding spot-checking humidity measurements. In addition, the HM70 is ideal for field checking and calibration of Vaisala's fixed humidity instruments such as the HMP230 Series Transmitters. Three optional probes to choose from The HMP75 is a general purpose probe for humidity measurements between -20 and +60 °C. The HMP76 is a long, stainless steel probe for humidity measurements between -50 and +120 °C. It is especially suitable for spotchecking in ducts. The HMP77 probe has a small sensor head at the end of a 5-meter cable. The probe is ideal for difficult-to-reach areas and for on-site calibration of Vaisala's process transmitters. The measurement range is for temperatures up to +180 °C. One or two probes can be connected simultaneously. In addition, the HM70 supports the use of Vaisala's dewpoint and carbon dioxide probes, allowing memory at the same time. An analog output option is also available. MI70 Link The optional MI70 Link Windows® software is a practical tool for transferring logged data and real time measurement data from the HM70 to a PCFeatures Accurate, traceable and stable Multilingual user interface Shows measurement trends graphically Proven Vaisala HUMICAP® Sensor technology 3 optionalprobes, temperature measurement ranges between -70 and +180 °C Multiprobe operation; dewpoint and CO2 probes can also be connected Displays various humidity parameters Sensor preheat and chemical purge options for demanding conditions Data can be logged, and transferred to a PC via MI70 Link software Rugged and reliable - even in extreme conditions NIST traceable (certificate included)
Description
Standard Equipment Includes: MI70 indicator w/US adapter HMP75 extended probe MI70Link (software w/RS232 cable) User manual in English Our most rugged and reliable humidity meter, designed for the most demanding applications. Measurements can be graphically or numerically displayed, logged and transferred to PC. The HM70 is a user-friendly meter for demanding spot-checking humidity measurements. In addition, the HM70 is ideal for field checking and calibration of Vaisala's fixed humidity instruments such as the HMP230 Series Transmitters. Three optional probes to choose from The HMP75 is a general purpose probe for humidity measurements between -20 and +60 °C. The HMP76 is a long, stainless steel probe for humidity measurements between -50 and +120 °C. It is especially suitable for spotchecking in ducts. The HMP77 probe has a small sensor head at the end of a 5-meter cable. The probe is ideal for difficult-to-reach areas and for on-site calibration of Vaisala's process transmitters. The measurement range is for temperatures up to +180 °C. One or two probes can be connected simultaneously. In addition, the HM70 supports the use of Vaisala's dewpoint and carbon dioxide probes, allowing memory at the same time. An analog output option is also available. MI70 Link The optional MI70 Link Windows® software is a practical tool for transferring logged data and real time measurement data from the HM70 to a PCFeatures Accurate, traceable and stable Multilingual user interface Shows measurement trends graphically Proven Vaisala HUMICAP® Sensor technology 3 optionalprobes, temperature measurement ranges between -70 and +180 °C Multiprobe operation; dewpoint and CO2 probes can also be connected Displays various humidity parameters Sensor preheat and chemical purge options for demanding conditions Data can be logged, and transferred to a PC via MI70 Link software Rugged and reliable - even in extreme conditions NIST traceable (certificate included)

Suppliers

Company
Product
Description
Supplier Links
Vaisala HM70 Hand-held Humidity and Temperature Meter - VAGM70_SFT - InspectorTools
Ventura, CA, USA
Vaisala HM70 Hand-held Humidity and Temperature Meter
VAGM70_SFT
Vaisala HM70 Hand-held Humidity and Temperature Meter VAGM70_SFT
Standard Equipment Includes: MI70 indicator w/US adapter HMP75 extended probe MI70Link (software w/RS232 cable) User manual in English Our most rugged and reliable humidity meter, designed for the most demanding applications. Measurements can be graphically or numerically displayed, logged and transferred to PC. The HM70 is a user-friendly meter for demanding spot-checking humidity measurements. In addition, the HM70 is ideal for field checking and calibration of Vaisala's fixed humidity instruments such as the HMP230 Series Transmitters. Three optional probes to choose from The HMP75 is a general purpose probe for humidity measurements between -20 and +60 °C. The HMP76 is a long, stainless steel probe for humidity measurements between -50 and +120 °C. It is especially suitable for spotchecking in ducts. The HMP77 probe has a small sensor head at the end of a 5-meter cable. The probe is ideal for difficult-to-reach areas and for on-site calibration of Vaisala's process transmitters. The measurement range is for temperatures up to +180 °C. One or two probes can be connected simultaneously. In addition, the HM70 supports the use of Vaisala's dewpoint and carbon dioxide probes, allowing memory at the same time. An analog output option is also available. MI70 Link The optional MI70 Link Windows® software is a practical tool for transferring logged data and real time measurement data from the HM70 to a PCFeatures Accurate, traceable and stable Multilingual user interface Shows measurement trends graphically Proven Vaisala HUMICAP® Sensor technology 3 optionalprobes, temperature measurement ranges between -70 and +180 °C Multiprobe operation; dewpoint and CO2 probes can also be connected Displays various humidity parameters Sensor preheat and chemical purge options for demanding conditions Data can be logged, and transferred to a PC via MI70 Link software Rugged and reliable - even in extreme conditions NIST traceable (certificate included)

Standard Equipment Includes:

  • MI70 indicator w/US adapter
  • HMP75 extended probe
  • MI70Link (software w/RS232 cable)
  • User manual in English

Our most rugged and reliable humidity meter, designed for the most demanding applications. Measurements can be graphically or numerically displayed, logged and transferred to PC.
The HM70 is a user-friendly meter for demanding spot-checking humidity measurements. In addition, the HM70 is ideal for field checking and calibration of Vaisala's fixed humidity instruments such as the HMP230 Series Transmitters.
Three optional probes to choose from

  • The HMP75 is a general purpose probe for humidity measurements between -20 and +60 °C.
  • The HMP76 is a long, stainless steel probe for humidity measurements between -50 and +120 °C. It is especially suitable for spotchecking in ducts.
  • The HMP77 probe has a small sensor head at the end of a 5-meter cable. The probe is ideal for difficult-to-reach areas and for on-site calibration of Vaisala's process transmitters.

The measurement range is for temperatures up to +180 °C. One or two probes can be connected simultaneously. In addition, the HM70 supports the use of Vaisala's dewpoint and carbon dioxide probes, allowing memory at the same time. An analog output option is also available.
MI70 Link The optional MI70 Link Windows® software is a practical tool for transferring logged data and real time measurement data from the HM70 to a PCFeatures

  • Accurate, traceable and stable
  • Multilingual user interface
  • Shows measurement trends graphically
  • Proven Vaisala HUMICAP® Sensor technology
  • 3 optionalprobes, temperature measurement ranges between -70 and +180 °C
  • Multiprobe operation; dewpoint and CO2 probes can also be connected
  • Displays various humidity parameters
  • Sensor preheat and chemical purge options for demanding conditions
  • Data can be logged, and transferred to a PC via MI70 Link software
  • Rugged and reliable - even in extreme conditions
  • NIST traceable (certificate included)
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Hygrometers and Humidity Measurement Instruments
Product Number VAGM70_SFT
Product Name Vaisala HM70 Hand-held Humidity and Temperature Meter
Unlock Full Specs
to access all available technical data

Similar Products

Hygrometers - 1926505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint
Form Factor Meter; Handheld
View Details
Air Humidity Meter - PCE-THB 40 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Pressure; Temperature
Form Factor Meter
View Details
Electronic Hygrostat DCF 010 - 01012.0-21 - STEGO
Specs
Variables Measured Relative Humidity
Form Factor Sensor
Relative Humidity Range 40 to 90 %
View Details