InspectorTools MicroMax NS Protective Coveralls TYCTL412_CASE

Description
Coverall with Zipper front Economical microporous protection from dirt, grease, grime and light chemical splash! MicroMAX® NS is the newest member of the protective clothing family. This line of general purpose protective clothing can be used in any non-hazardous environment where dirt, grime, splashes and spills are present. Very economical and lightweight, MicroMAX® NS features high MVTR’s and is breathable for worker comfort. MicroMAX® NS is strong, wet or dry. Sizing Chart: Small: 63 - 67 inches height; 90 - 125 lbs. Medium: 62 - 67 inches; 125 - 170 lbs. Large: 65 - 71 inches height; 150 - 210 lbs. X-Large: 67 - 74 inches height; 160 - 230 lbs. 2XL: 71 - 76 inches height; 190 to 250 lbs. 3XL: 74 - 80 inches height; 240 - 300 lbs
Description
Coverall with Zipper front Economical microporous protection from dirt, grease, grime and light chemical splash! MicroMAX® NS is the newest member of the protective clothing family. This line of general purpose protective clothing can be used in any non-hazardous environment where dirt, grime, splashes and spills are present. Very economical and lightweight, MicroMAX® NS features high MVTR’s and is breathable for worker comfort. MicroMAX® NS is strong, wet or dry. Sizing Chart: Small: 63 - 67 inches height; 90 - 125 lbs. Medium: 62 - 67 inches; 125 - 170 lbs. Large: 65 - 71 inches height; 150 - 210 lbs. X-Large: 67 - 74 inches height; 160 - 230 lbs. 2XL: 71 - 76 inches height; 190 to 250 lbs. 3XL: 74 - 80 inches height; 240 - 300 lbs

Suppliers

Company
Product
Description
Supplier Links
MicroMax NS Protective Coveralls - TYCTL412_CASE - InspectorTools
Ventura, CA, USA
MicroMax NS Protective Coveralls
TYCTL412_CASE
MicroMax NS Protective Coveralls TYCTL412_CASE
Coverall with Zipper front Economical microporous protection from dirt, grease, grime and light chemical splash! MicroMAX® NS is the newest member of the protective clothing family. This line of general purpose protective clothing can be used in any non-hazardous environment where dirt, grime, splashes and spills are present. Very economical and lightweight, MicroMAX® NS features high MVTR’s and is breathable for worker comfort. MicroMAX® NS is strong, wet or dry. Sizing Chart: Small: 63 - 67 inches height; 90 - 125 lbs. Medium: 62 - 67 inches; 125 - 170 lbs. Large: 65 - 71 inches height; 150 - 210 lbs. X-Large: 67 - 74 inches height; 160 - 230 lbs. 2XL: 71 - 76 inches height; 190 to 250 lbs. 3XL: 74 - 80 inches height; 240 - 300 lbs

Coverall with Zipper front
Economical microporous protection from dirt, grease, grime and light chemical splash!
MicroMAX® NS is the newest member of the protective clothing family. This line of general purpose protective clothing can be used in any non-hazardous environment where dirt, grime, splashes and spills are present.
Very economical and lightweight, MicroMAX® NS features high MVTR’s and is breathable for worker comfort. MicroMAX® NS is strong, wet or dry.
Sizing Chart:

  • Small: 63 - 67 inches height; 90 - 125 lbs.
  • Medium: 62 - 67 inches; 125 - 170 lbs.
  • Large: 65 - 71 inches height; 150 - 210 lbs.
  • X-Large: 67 - 74 inches height; 160 - 230 lbs.
  • 2XL: 71 - 76 inches height; 190 to 250 lbs.
  • 3XL: 74 - 80 inches height; 240 - 300 lbs
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Safety Clothing
Product Number TYCTL412_CASE
Product Name MicroMax NS Protective Coveralls
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Fleeces, Hoodies & Sweatshirts - 106312 - RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; Polyester; 50% Cotton, 50% Polyester
View Details
Posi-Wear™ - PS-3700 Series - DME Company
Specs
Clothing Type Coveralls/Body Suit; Shoe Covers
Application Molding
Material Polypropylene
View Details