InspectorTools Digital Hygrometer TR490

Description
Standard Equipment Includes: Meter Instructions For fast and accurate measurement of relative humidity, temperature and dew point of the environment. Useful in industries such as Mold Remediation, Water Damage Restoration, Flooring etc. where monitoring of relative humidity in the environment is important. Features Fast reacting: approx 60 secs Temperature Range: -20º C to 50º C (14º F to 120º F) Relative humidity range: 5% to 95% Dewpoint Min/Max Built in sensor probe
Description
Standard Equipment Includes: Meter Instructions For fast and accurate measurement of relative humidity, temperature and dew point of the environment. Useful in industries such as Mold Remediation, Water Damage Restoration, Flooring etc. where monitoring of relative humidity in the environment is important. Features Fast reacting: approx 60 secs Temperature Range: -20º C to 50º C (14º F to 120º F) Relative humidity range: 5% to 95% Dewpoint Min/Max Built in sensor probe

Suppliers

Company
Product
Description
Supplier Links
Digital Hygrometer - TR490 - InspectorTools
Ventura, CA, USA
Digital Hygrometer
TR490
Digital Hygrometer TR490
Standard Equipment Includes: Meter Instructions For fast and accurate measurement of relative humidity, temperature and dew point of the environment. Useful in industries such as Mold Remediation, Water Damage Restoration, Flooring etc. where monitoring of relative humidity in the environment is important. Features Fast reacting: approx 60 secs Temperature Range: -20º C to 50º C (14º F to 120º F) Relative humidity range: 5% to 95% Dewpoint Min/Max Built in sensor probe

Standard Equipment Includes:

  • Meter
  • Instructions

For fast and accurate measurement of relative humidity, temperature and
dew point of the environment. Useful in industries such as Mold
Remediation, Water Damage Restoration, Flooring etc. where monitoring
of relative humidity in the environment is important.
Features

  • Fast reacting: approx 60 secs
  • Temperature Range: -20º C to 50º C (14º F to 120º F)
  • Relative humidity range: 5% to 95%
  • Dewpoint
  • Min/Max
  • Built in sensor probe
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Hygrometers and Humidity Measurement Instruments
Product Number TR490
Product Name Digital Hygrometer
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrostat EFR 012 - 01246.0-00 - STEGO
Specs
Variables Measured Relative Humidity
Form Factor Sensor
Relative Humidity Range 65 %
View Details
Moisture Meters - 1469081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Form Factor Meter
Display Analog Meter or Gauge
View Details
Portable Dewpoint Meter - Model SADP-D - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details