InspectorTools QMG Triple-Fan High Power System w/Automatic Control REDFQMG

Description
Purchase the Retrotec QMG this month and receive one free license to the Get Up To Speed (GUTS) Online precursor for BPI Building Analyst and Building Enevelope - a $595 value! License includes: - Access to the GUTS program for 60 days - Online practice quizzes - 400-pg Student Lecture Guide - Student Field Guide with BPI Standards - Saturn Residential Energy book - Electronic Smoke Tester - Inspection Mirror for Spillage Testing - Technical Assistance with BPI Proctors and more. For more information on the GUTS program *Access to the program comes after your purchase has been verified the following business day. Large and mid size building test kit. Standard Equipment Includes: One DM-2A One DM-2 Three 3300 Fans One Light weight hard door panel for 3 fans Add fan cases, software, grill mask and accessory options. Carry the lightweight components under your arm and set up in minutes in any doorway. Ideal for TM23 testing UK standards up to 4,800 m2 floor area or for pressurizing large buildings for thermography. Heavy duty commercial 3 phase fans will run all day at any speed without over heating. The Variable Frequency Drive creates the 3-phase power but uses regular single phase wall outlet power; either 110 or 240 Volts! One DM-2A measures and controls one fan automatically, a second DM-2A displays flow pressure for the other two fans. A third DM-2 could optionally be added so that each fan would display the flow for that particular fan. Three 3300 Fans have 3 variable frequency drives that run on both 110 and 240 Volts. On 50 Hz other fans slow down to 4000 + cfm while this fan still puts out 8000 cfm! Built-in computer controls pressure or
Description
Purchase the Retrotec QMG this month and receive one free license to the Get Up To Speed (GUTS) Online precursor for BPI Building Analyst and Building Enevelope - a $595 value! License includes: - Access to the GUTS program for 60 days - Online practice quizzes - 400-pg Student Lecture Guide - Student Field Guide with BPI Standards - Saturn Residential Energy book - Electronic Smoke Tester - Inspection Mirror for Spillage Testing - Technical Assistance with BPI Proctors and more. For more information on the GUTS program *Access to the program comes after your purchase has been verified the following business day. Large and mid size building test kit. Standard Equipment Includes: One DM-2A One DM-2 Three 3300 Fans One Light weight hard door panel for 3 fans Add fan cases, software, grill mask and accessory options. Carry the lightweight components under your arm and set up in minutes in any doorway. Ideal for TM23 testing UK standards up to 4,800 m2 floor area or for pressurizing large buildings for thermography. Heavy duty commercial 3 phase fans will run all day at any speed without over heating. The Variable Frequency Drive creates the 3-phase power but uses regular single phase wall outlet power; either 110 or 240 Volts! One DM-2A measures and controls one fan automatically, a second DM-2A displays flow pressure for the other two fans. A third DM-2 could optionally be added so that each fan would display the flow for that particular fan. Three 3300 Fans have 3 variable frequency drives that run on both 110 and 240 Volts. On 50 Hz other fans slow down to 4000 + cfm while this fan still puts out 8000 cfm! Built-in computer controls pressure or

Suppliers

Company
Product
Description
Supplier Links
QMG Triple-Fan High Power System w/Automatic Control - REDFQMG - InspectorTools
Ventura, CA, USA
QMG Triple-Fan High Power System w/Automatic Control
REDFQMG
QMG Triple-Fan High Power System w/Automatic Control REDFQMG
Purchase the Retrotec QMG this month and receive one free license to the Get Up To Speed (GUTS) Online precursor for BPI Building Analyst and Building Enevelope - a $595 value! License includes: - Access to the GUTS program for 60 days - Online practice quizzes - 400-pg Student Lecture Guide - Student Field Guide with BPI Standards - Saturn Residential Energy book - Electronic Smoke Tester - Inspection Mirror for Spillage Testing - Technical Assistance with BPI Proctors and more. For more information on the GUTS program *Access to the program comes after your purchase has been verified the following business day. Large and mid size building test kit. Standard Equipment Includes: One DM-2A One DM-2 Three 3300 Fans One Light weight hard door panel for 3 fans Add fan cases, software, grill mask and accessory options. Carry the lightweight components under your arm and set up in minutes in any doorway. Ideal for TM23 testing UK standards up to 4,800 m2 floor area or for pressurizing large buildings for thermography. Heavy duty commercial 3 phase fans will run all day at any speed without over heating. The Variable Frequency Drive creates the 3-phase power but uses regular single phase wall outlet power; either 110 or 240 Volts! One DM-2A measures and controls one fan automatically, a second DM-2A displays flow pressure for the other two fans. A third DM-2 could optionally be added so that each fan would display the flow for that particular fan. Three 3300 Fans have 3 variable frequency drives that run on both 110 and 240 Volts. On 50 Hz other fans slow down to 4000 + cfm while this fan still puts out 8000 cfm! Built-in computer controls pressure or

Purchase the Retrotec QMG this month and receive one free license to the Get Up To Speed (GUTS) Online precursor for BPI Building Analyst and Building Enevelope - a $595 value! License includes:

- Access to the GUTS program for 60 days

- Online practice quizzes

- 400-pg Student Lecture Guide

- Student Field Guide with BPI Standards

- Saturn Residential Energy book

- Electronic Smoke Tester

- Inspection Mirror for Spillage Testing

- Technical Assistance with BPI Proctors and more.

For more information on the GUTS program

*Access to the program comes after your purchase has been verified the following business day.

Large and mid size building test kit.
Standard Equipment Includes:

  • One DM-2A
  • One DM-2
  • Three 3300 Fans
  • One Light weight hard door panel for 3 fans

Add fan cases, software, grill mask and accessory options.
Carry the lightweight components under your arm and set up in minutes in any doorway. Ideal for TM23 testing UK standards up to 4,800 m2 floor area or for pressurizing large buildings for thermography. Heavy duty commercial 3 phase fans will run all day at any speed without over heating. The Variable Frequency Drive creates the 3-phase power but uses regular single phase wall outlet power; either 110 or 240 Volts!
One DM-2A measures and controls one fan automatically, a second DM-2A displays flow pressure for the other two fans. A third DM-2 could optionally be added so that each fan would display the flow for that particular fan.
Three 3300 Fans have 3 variable frequency drives that run on both 110 and 240 Volts. On 50 Hz other fans slow down to 4000 + cfm while this fan still puts out 8000 cfm! Built-in computer controls pressure or

Supplier's Site

Technical Specifications

  InspectorTools
Product Category Fans and Blowers (industrial)
Product Number REDFQMG
Product Name QMG Triple-Fan High Power System w/Automatic Control
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2364585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 706 SCFM (1200 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Roof Ventilator - Series 37, 57 & 58 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details