InspectorTools Provision 24" Elite 2-Way Articulating Scope PVAE624

Description
See It Better With ProVision's Super High Performance 2-Way Light Scope! Why settle for an out of date, old-fashioned flashlight to find your problems when you can have a state-of-the-art super high res 2-way light scope! A moving tip makes all the difference when looking for problems! This scope features a super high resolution view with over 10,000 pixels featuring a controllable 2-way and 4-way articulating lens. The Ergonomic Articulating Control Knob turns the scope right or left, as little or as much as you need. Turn it on its side to look up and down! The ProVision® Elite PVAE624 is light weight but rugged. Made from precision machined aircraft grade aluminum, it has a medical quality light source to insure optimum viewingFeatures Super High Res 2-Way and 4-Way Articulated Scope Precision Focus Ergonomic Control Knob for Articulation Rugged Medical Grade Light Engine Applications: Aircraft Repair Automotive Diagnostics Industrial Maintenance Law Enforcement
Description
See It Better With ProVision's Super High Performance 2-Way Light Scope! Why settle for an out of date, old-fashioned flashlight to find your problems when you can have a state-of-the-art super high res 2-way light scope! A moving tip makes all the difference when looking for problems! This scope features a super high resolution view with over 10,000 pixels featuring a controllable 2-way and 4-way articulating lens. The Ergonomic Articulating Control Knob turns the scope right or left, as little or as much as you need. Turn it on its side to look up and down! The ProVision® Elite PVAE624 is light weight but rugged. Made from precision machined aircraft grade aluminum, it has a medical quality light source to insure optimum viewingFeatures Super High Res 2-Way and 4-Way Articulated Scope Precision Focus Ergonomic Control Knob for Articulation Rugged Medical Grade Light Engine Applications: Aircraft Repair Automotive Diagnostics Industrial Maintenance Law Enforcement

Suppliers

Company
Product
Description
Supplier Links
Provision 24
Ventura, CA, USA
Provision 24" Elite 2-Way Articulating Scope
PVAE624
Provision 24" Elite 2-Way Articulating Scope PVAE624
See It Better With ProVision's Super High Performance 2-Way Light Scope! Why settle for an out of date, old-fashioned flashlight to find your problems when you can have a state-of-the-art super high res 2-way light scope! A moving tip makes all the difference when looking for problems! This scope features a super high resolution view with over 10,000 pixels featuring a controllable 2-way and 4-way articulating lens. The Ergonomic Articulating Control Knob turns the scope right or left, as little or as much as you need. Turn it on its side to look up and down! The ProVision® Elite PVAE624 is light weight but rugged. Made from precision machined aircraft grade aluminum, it has a medical quality light source to insure optimum viewingFeatures Super High Res 2-Way and 4-Way Articulated Scope Precision Focus Ergonomic Control Knob for Articulation Rugged Medical Grade Light Engine Applications: Aircraft Repair Automotive Diagnostics Industrial Maintenance Law Enforcement

See It Better With ProVision's Super High Performance 2-Way Light Scope!
Why settle for an out of date, old-fashioned flashlight to find your problems when you can have a state-of-the-art super high res 2-way light scope! A moving tip makes all the difference when looking for problems! This scope features a super high resolution view with over 10,000 pixels featuring a controllable 2-way and 4-way articulating lens.
The Ergonomic Articulating Control Knob turns the scope right or left, as little or as much as you need. Turn it on its side to look up and down!
The ProVision® Elite PVAE624 is light weight but rugged. Made from precision machined aircraft grade aluminum, it has a medical quality light source to insure optimum viewingFeatures

  • Super High Res 2-Way and 4-Way Articulated Scope
  • Precision Focus
  • Ergonomic Control Knob for Articulation
  • Rugged Medical Grade Light Engine Applications:
    • Aircraft Repair
    • Automotive Diagnostics
    • Industrial Maintenance
    • Law Enforcement
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Fiberscopes
Product Number PVAE624
Product Name Provision 24" Elite 2-Way Articulating Scope
Unlock Full Specs
to access all available technical data

Similar Products

Small Diameter Fiberscope - IF4D5 - Evident Scientific
Specs
Viewing Angle Direct
Features Camera Mount; Video (optional feature)
Diameter 4.1 mm (0.1614 inch)
View Details
Non-Conductive Articulating Fiberscopes -  - Instrument Technology, Inc.
Specs
Viewing Angle Direct
Features Video
Diameter 4 to 12 mm (0.1575 to 0.4724 inch)
View Details
2 Way Articulating Fiberscope - FTIFS19959 - Fiberoptics Technology, Inc.
Specs
Features Camera Mount (optional feature)
Diameter 7 mm (0.2756 inch)
Working Length 0.6000 m (0.6562 yd)
View Details
Stratascope - FS-4200M - Optim LLC.
Specs
Viewing Angle Direct; Side
Diameter 19 mm (0.7480 inch)
Working Length 6.1 m (6.67 yd)
View Details