InspectorTools 350MHz Lantek 6B Basic Kit IDLANTEK6B

Description
Kit Includes: Soft Carrying Case Category 6 Universal Adapters & Reference Cables 2 Batteries Headsets (2), AC Adapters (2), Hanging Straps (2), Serial Cable (1), USB Cable (1), LANTEK Reporter Software (1) Features: Fully compliant with Category 6/ISO E draft standards Full Category 6/ISO E AutoTest with graphs in approximately 25 seconds Tests Cat 7/ISO F limits up to 350 MHz Advanced link adapter method provides more versatrility & reduces cost of ownership Built in TDR ready for copper and fiber Display unit comes with 1/4 VGA color screen, remote unit comes with two-line black and white LCD display Serial and USP ports for uploading tests and upgrading firmware LANTEK offers a family of high performance cable certification testers to support a full range of LAN cable testing. The LANTEK family of certification testers uses the IDEAL patented measurement system that removes the effects of ordinary patchcords, thus making channel and permanent link certification of a cable standard such as CAT6a or ISO-F possible without changing adapters. The same patented technology also makes DUALmode Testing possible so the users can get any two test results simultaneously. As a result, the LANTEKs save you money and time on the job. LANTEK 7G 1GHz is the world's first independently verified Level IV accurate LAN cable certification tester capable of testing installations up to 1 GHz, exceeding the requirements for CAT6a/7/ISO-F. LANTEK 6A 500MHz is designed to support the emerging CAT6a Standard to certify LAN cabling to support applications up to 10G Ethernet. LANTEK 6 350MHz is a Level III verified LAN certification tester designed to support up to CAT6/ISO-E cabling.
Description
Kit Includes: Soft Carrying Case Category 6 Universal Adapters & Reference Cables 2 Batteries Headsets (2), AC Adapters (2), Hanging Straps (2), Serial Cable (1), USB Cable (1), LANTEK Reporter Software (1) Features: Fully compliant with Category 6/ISO E draft standards Full Category 6/ISO E AutoTest with graphs in approximately 25 seconds Tests Cat 7/ISO F limits up to 350 MHz Advanced link adapter method provides more versatrility & reduces cost of ownership Built in TDR ready for copper and fiber Display unit comes with 1/4 VGA color screen, remote unit comes with two-line black and white LCD display Serial and USP ports for uploading tests and upgrading firmware LANTEK offers a family of high performance cable certification testers to support a full range of LAN cable testing. The LANTEK family of certification testers uses the IDEAL patented measurement system that removes the effects of ordinary patchcords, thus making channel and permanent link certification of a cable standard such as CAT6a or ISO-F possible without changing adapters. The same patented technology also makes DUALmode Testing possible so the users can get any two test results simultaneously. As a result, the LANTEKs save you money and time on the job. LANTEK 7G 1GHz is the world's first independently verified Level IV accurate LAN cable certification tester capable of testing installations up to 1 GHz, exceeding the requirements for CAT6a/7/ISO-F. LANTEK 6A 500MHz is designed to support the emerging CAT6a Standard to certify LAN cabling to support applications up to 10G Ethernet. LANTEK 6 350MHz is a Level III verified LAN certification tester designed to support up to CAT6/ISO-E cabling.

Suppliers

Company
Product
Description
Supplier Links
350MHz Lantek 6B Basic Kit - IDLANTEK6B - InspectorTools
Ventura, CA, USA
350MHz Lantek 6B Basic Kit
IDLANTEK6B
350MHz Lantek 6B Basic Kit IDLANTEK6B
Kit Includes: Soft Carrying Case Category 6 Universal Adapters & Reference Cables 2 Batteries Headsets (2), AC Adapters (2), Hanging Straps (2), Serial Cable (1), USB Cable (1), LANTEK Reporter Software (1) Features: Fully compliant with Category 6/ISO E draft standards Full Category 6/ISO E AutoTest with graphs in approximately 25 seconds Tests Cat 7/ISO F limits up to 350 MHz Advanced link adapter method provides more versatrility & reduces cost of ownership Built in TDR ready for copper and fiber Display unit comes with 1/4 VGA color screen, remote unit comes with two-line black and white LCD display Serial and USP ports for uploading tests and upgrading firmware LANTEK offers a family of high performance cable certification testers to support a full range of LAN cable testing. The LANTEK family of certification testers uses the IDEAL patented measurement system that removes the effects of ordinary patchcords, thus making channel and permanent link certification of a cable standard such as CAT6a or ISO-F possible without changing adapters. The same patented technology also makes DUALmode Testing possible so the users can get any two test results simultaneously. As a result, the LANTEKs save you money and time on the job. LANTEK 7G 1GHz is the world's first independently verified Level IV accurate LAN cable certification tester capable of testing installations up to 1 GHz, exceeding the requirements for CAT6a/7/ISO-F. LANTEK 6A 500MHz is designed to support the emerging CAT6a Standard to certify LAN cabling to support applications up to 10G Ethernet. LANTEK 6 350MHz is a Level III verified LAN certification tester designed to support up to CAT6/ISO-E cabling.

Kit Includes:

  • Soft Carrying Case
  • Category 6 Universal Adapters & Reference Cables
  • 2 Batteries
  • Headsets (2), AC Adapters (2), Hanging Straps (2), Serial Cable (1), USB Cable (1), LANTEK Reporter Software (1)

Features:

  • Fully compliant with Category 6/ISO E draft standards
  • Full Category 6/ISO E AutoTest with graphs in approximately 25 seconds
  • Tests Cat 7/ISO F limits up to 350 MHz
  • Advanced link adapter method provides more versatrility & reduces cost of ownership
  • Built in TDR ready for copper and fiber
  • Display unit comes with 1/4 VGA color screen, remote unit comes with two-line black and white LCD display
  • Serial and USP ports for uploading tests and upgrading firmware

LANTEK offers a family of high performance cable certification testers to support a full range of LAN cable testing. The LANTEK family of certification testers uses the IDEAL patented measurement system that removes the effects of ordinary patchcords, thus making channel and permanent link certification of a cable standard such as CAT6a or ISO-F possible without changing adapters. The same patented technology also makes DUALmode Testing possible so the users can get any two test results simultaneously. As a result, the LANTEKs save you money and time on the job.

  • LANTEK 7G 1GHz is the world's first independently verified Level IV accurate LAN cable certification tester capable of testing installations up to 1 GHz, exceeding the requirements for CAT6a/7/ISO-F.
  • LANTEK 6A 500MHz is designed to support the emerging CAT6a Standard to certify LAN cabling to support applications up to 10G Ethernet.
  • LANTEK 6 350MHz is a Level III verified LAN certification tester designed to support up to CAT6/ISO-E cabling.
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Cable Testers
Product Number IDLANTEK6B
Product Name 350MHz Lantek 6B Basic Kit
Unlock Full Specs
to access all available technical data

Similar Products

Cable Fault Meter - PCE-CL 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Test Features Fault Locator
View Details
Tel Line Tester Porta - TC-TLTS 1P - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Configuration Handheld
View Details
Optical Time Domain Reflectometer - ST3300 OTDT - Tinsley Precision Instruments
Specs
Configuration Handheld
Test Features TDR
View Details
DB-9 Pocketester™ - Model 51 - Data Connect Enterprise, Inc.
Data Connect Enterprise, Inc.
Specs
Configuration Handheld
Cable Serial; DB-9
Test Points 7
View Details