InspectorTools SureTest Circuit Analyzer ID61164

Description
Attention Restoration Contractors! New Estimated Load on Line (ELL) Measurement The SureTest 61-164 & 61-165 now estimates the load on a branch circuit to provide an indication of how much capacity in the circuit remains or to quickly check if the circuit is dedicated. The proprietary way in which these calculations are made allows the user to plug the unit into an outlet and quickly determine the current load on that branch circuit. Standard Equipment Includes: Carrying Case 1' Extension Cord Features Super-bright display High accuracies Measures voltage drop under full load (12A, 15A, 20A load tests) True RMS Line Voltage Peak Voltage Frequency Ground to neutral voltage Ground Impedance Hot and neutral conductor impedances Identifies proper wiring in 3-wire receptacles Identifies false (bootleg) grounds Tests GFCIs and EPDs for proper operation Conducts testing without disturbing sensitive loads Verified isolated grounds (with ID61176 adapter) 2 year warranty 61-165 Additional Features: Tests AFCIs for proper operation, tests for shared neutrals
Description
Attention Restoration Contractors! New Estimated Load on Line (ELL) Measurement The SureTest 61-164 & 61-165 now estimates the load on a branch circuit to provide an indication of how much capacity in the circuit remains or to quickly check if the circuit is dedicated. The proprietary way in which these calculations are made allows the user to plug the unit into an outlet and quickly determine the current load on that branch circuit. Standard Equipment Includes: Carrying Case 1' Extension Cord Features Super-bright display High accuracies Measures voltage drop under full load (12A, 15A, 20A load tests) True RMS Line Voltage Peak Voltage Frequency Ground to neutral voltage Ground Impedance Hot and neutral conductor impedances Identifies proper wiring in 3-wire receptacles Identifies false (bootleg) grounds Tests GFCIs and EPDs for proper operation Conducts testing without disturbing sensitive loads Verified isolated grounds (with ID61176 adapter) 2 year warranty 61-165 Additional Features: Tests AFCIs for proper operation, tests for shared neutrals

Suppliers

Company
Product
Description
Supplier Links
SureTest Circuit Analyzer - ID61164 - InspectorTools
Ventura, CA, USA
SureTest Circuit Analyzer
ID61164
SureTest Circuit Analyzer ID61164
Attention Restoration Contractors! New Estimated Load on Line (ELL) Measurement The SureTest 61-164 & 61-165 now estimates the load on a branch circuit to provide an indication of how much capacity in the circuit remains or to quickly check if the circuit is dedicated. The proprietary way in which these calculations are made allows the user to plug the unit into an outlet and quickly determine the current load on that branch circuit. Standard Equipment Includes: Carrying Case 1' Extension Cord Features Super-bright display High accuracies Measures voltage drop under full load (12A, 15A, 20A load tests) True RMS Line Voltage Peak Voltage Frequency Ground to neutral voltage Ground Impedance Hot and neutral conductor impedances Identifies proper wiring in 3-wire receptacles Identifies false (bootleg) grounds Tests GFCIs and EPDs for proper operation Conducts testing without disturbing sensitive loads Verified isolated grounds (with ID61176 adapter) 2 year warranty 61-165 Additional Features: Tests AFCIs for proper operation, tests for shared neutrals

Attention Restoration Contractors! New Estimated Load on Line (ELL) Measurement
The SureTest 61-164 & 61-165 now estimates the load on a branch circuit to provide an indication of how much capacity in the circuit remains or to quickly check if the circuit is dedicated. The proprietary way in which these calculations are made allows the user to plug the unit into an outlet and quickly determine the current load on that branch circuit.
Standard Equipment Includes:

  • Carrying Case
  • 1' Extension Cord

Features

  • Super-bright display
  • High accuracies
  • Measures voltage drop under full load (12A, 15A, 20A load tests)
  • True RMS
  • Line Voltage
  • Peak Voltage
  • Frequency
  • Ground to neutral voltage
  • Ground Impedance
  • Hot and neutral conductor impedances
  • Identifies proper wiring in 3-wire receptacles
  • Identifies false (bootleg) grounds
  • Tests GFCIs and EPDs for proper operation
  • Conducts testing without disturbing sensitive loads
  • Verified isolated grounds (with ID61176 adapter)
  • 2 year warranty

61-165 Additional Features:

  • Tests AFCIs for proper operation, tests for shared neutrals
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Circuit Tracers
Product Number ID61164
Product Name SureTest Circuit Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Amplifier Probe Tone Generator - 701K-G/6A - Greenlee Textron, Inc.
Specs
Special Measurement Types Audible Continuity
View Details
Underground Wire Tracers -  - Amprobe Test Tools
Amprobe Test Tools
Specs
Form Factor Handheld
View Details
SDRlab 122-16 Standard Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Options & Features Battery powered (optional feature)
Output Interface Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
View Details
Amplifier Probe Tone Generator - AT8K - Greenlee Textron, Inc.
Specs
Special Measurement Types Audible Continuity
Options & Features Battery powered
View Details