InspectorTools AT-3500 Underground Cable / Pipe Locator System FL3435058

Description
Keep productivity high and operational costs low, with the AT-3500. It’s the rugged, economical solution for locating underground energized and de-energized wires, cables and pipes. Great for parking lot and airport lighting applications, it precisely pinpoints buried services, with exceptionally fast sound and meter response. The backlight multiple-segment bar-graph digital display plus audible indicators show and tell. The AT-3500 employs the proven 33 kHz frequency for most locating applications. To avoid lines at utility construction sites, it also offers the highly sensitive power and radio modes. Take depth measurements with the press of a button. Features Locates underground energized and de-energized wires, cables and pipes Three testing modes for best accuracy – Passive Power (50 / 60 Hz) – Passive Radio (RF) – Active T-3500 signal generator with induction mode directly connected to the cable with test leads or optional clamp Active Mode Depth measurement up to 16’ (4.9m) Semi-automatic gain control – fast signal location and control 33 kHz active frequency – best frequency for general locating Precise pinpointing of buried services and exceptionally fast sound and meter response with backlight multiple multiple-segment Complete instrument, ready for use with receiver, transmitter, connection cable, ground stake and ground cable Complete instrument, ready for use with receiver, transmitter, connection cable, ground stake and ground cable
Description
Keep productivity high and operational costs low, with the AT-3500. It’s the rugged, economical solution for locating underground energized and de-energized wires, cables and pipes. Great for parking lot and airport lighting applications, it precisely pinpoints buried services, with exceptionally fast sound and meter response. The backlight multiple-segment bar-graph digital display plus audible indicators show and tell. The AT-3500 employs the proven 33 kHz frequency for most locating applications. To avoid lines at utility construction sites, it also offers the highly sensitive power and radio modes. Take depth measurements with the press of a button. Features Locates underground energized and de-energized wires, cables and pipes Three testing modes for best accuracy – Passive Power (50 / 60 Hz) – Passive Radio (RF) – Active T-3500 signal generator with induction mode directly connected to the cable with test leads or optional clamp Active Mode Depth measurement up to 16’ (4.9m) Semi-automatic gain control – fast signal location and control 33 kHz active frequency – best frequency for general locating Precise pinpointing of buried services and exceptionally fast sound and meter response with backlight multiple multiple-segment Complete instrument, ready for use with receiver, transmitter, connection cable, ground stake and ground cable Complete instrument, ready for use with receiver, transmitter, connection cable, ground stake and ground cable

Suppliers

Company
Product
Description
Supplier Links
AT-3500 Underground Cable / Pipe Locator System - FL3435058 - InspectorTools
Ventura, CA, USA
AT-3500 Underground Cable / Pipe Locator System
FL3435058
AT-3500 Underground Cable / Pipe Locator System FL3435058
Keep productivity high and operational costs low, with the AT-3500. It’s the rugged, economical solution for locating underground energized and de-energized wires, cables and pipes. Great for parking lot and airport lighting applications, it precisely pinpoints buried services, with exceptionally fast sound and meter response. The backlight multiple-segment bar-graph digital display plus audible indicators show and tell. The AT-3500 employs the proven 33 kHz frequency for most locating applications. To avoid lines at utility construction sites, it also offers the highly sensitive power and radio modes. Take depth measurements with the press of a button. Features Locates underground energized and de-energized wires, cables and pipes Three testing modes for best accuracy – Passive Power (50 / 60 Hz) – Passive Radio (RF) – Active T-3500 signal generator with induction mode directly connected to the cable with test leads or optional clamp Active Mode Depth measurement up to 16’ (4.9m) Semi-automatic gain control – fast signal location and control 33 kHz active frequency – best frequency for general locating Precise pinpointing of buried services and exceptionally fast sound and meter response with backlight multiple multiple-segment Complete instrument, ready for use with receiver, transmitter, connection cable, ground stake and ground cable Complete instrument, ready for use with receiver, transmitter, connection cable, ground stake and ground cable

Keep productivity high and operational costs low, with the AT-3500. It’s the rugged, economical solution for locating underground energized and de-energized wires, cables and pipes. Great for parking lot and airport lighting applications, it precisely pinpoints buried services, with exceptionally fast sound and meter response. The backlight multiple-segment bar-graph digital display plus audible indicators show and tell. The AT-3500 employs the proven 33 kHz frequency for most locating applications. To avoid lines at utility construction sites, it also offers the highly sensitive power and radio modes. Take depth measurements with the press of a button.
Features

  • Locates underground energized and de-energized wires, cables and pipes
  • Three testing modes for best accuracy
  • – Passive Power (50 / 60 Hz)
  • – Passive Radio (RF)
  • – Active T-3500 signal generator with induction mode directly connected to the cable with test leads or optional clamp
  • Active Mode Depth measurement up to 16’ (4.9m)
  • Semi-automatic gain control – fast signal location and control
  • 33 kHz active frequency – best frequency for general locating
  • Precise pinpointing of buried services and exceptionally fast sound and meter response with backlight multiple multiple-segment
  • Complete instrument, ready for use with receiver, transmitter, connection cable, ground stake and ground cable
  • Complete instrument, ready for use with receiver, transmitter, connection cable, ground stake and ground cable
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Underground Locating Equipment
Product Number FL3435058
Product Name AT-3500 Underground Cable / Pipe Locator System
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Locator - Gen-Eye® Hot Spot® - General Pipe Cleaners
Specs
Equipment RF Receiver
Maximum Depth 10 to 20 ft (30.48 to 60.96 dm)
View Details
Underground Pipe Locator - Gen-Eye Digital Locator™ - General Pipe Cleaners
Specs
Equipment RF Receiver
Compatible Frequencies 65 KHz, 60 Hz, 512 Hz, 874 Hz
Maximum Depth 10 to 20 ft (30.48 to 60.96 dm)
View Details