InspectorTools Fluke-971 Temperature Humidity Meter FL2418208

Description
Temperature and humidity are two important factors in maintaining optimal comfort levels and good indoor air quality. Quickly and conveniently take accurate humidity and temperature readings with the Fluke 971.The Fluke 971 is invaluable for facility maintenance and utility technicians, HVAC-service contractors, and specialists who assess indoor air quality (IAQ). Lightweight and easy to hold, the Fluke 971 is the perfect tool for monitoring problem areas. With a rugged holster and twist-open protective sensor cover, the Fluke 971 is built to perform and made to lastFeatures Backlit dual display of humidity and temperature Measures dew point and wet bulb temperatures 99 record storage capacity Ergonomic design with belt clip and protective holster Quick-response capacitance sensor with twist-open protective cover Compact and lightweight (188 g/6.6 oz) Temperature range from -20 °C to 60 °C (-4°F to 140 °F) Relative humidity from 5 % to 95 % Min/Max/Avg Data hold Low battery indicator
Description
Temperature and humidity are two important factors in maintaining optimal comfort levels and good indoor air quality. Quickly and conveniently take accurate humidity and temperature readings with the Fluke 971.The Fluke 971 is invaluable for facility maintenance and utility technicians, HVAC-service contractors, and specialists who assess indoor air quality (IAQ). Lightweight and easy to hold, the Fluke 971 is the perfect tool for monitoring problem areas. With a rugged holster and twist-open protective sensor cover, the Fluke 971 is built to perform and made to lastFeatures Backlit dual display of humidity and temperature Measures dew point and wet bulb temperatures 99 record storage capacity Ergonomic design with belt clip and protective holster Quick-response capacitance sensor with twist-open protective cover Compact and lightweight (188 g/6.6 oz) Temperature range from -20 °C to 60 °C (-4°F to 140 °F) Relative humidity from 5 % to 95 % Min/Max/Avg Data hold Low battery indicator

Suppliers

Company
Product
Description
Supplier Links
Fluke-971 Temperature Humidity Meter - FL2418208 - InspectorTools
Ventura, CA, USA
Fluke-971 Temperature Humidity Meter
FL2418208
Fluke-971 Temperature Humidity Meter FL2418208
Temperature and humidity are two important factors in maintaining optimal comfort levels and good indoor air quality. Quickly and conveniently take accurate humidity and temperature readings with the Fluke 971.The Fluke 971 is invaluable for facility maintenance and utility technicians, HVAC-service contractors, and specialists who assess indoor air quality (IAQ). Lightweight and easy to hold, the Fluke 971 is the perfect tool for monitoring problem areas. With a rugged holster and twist-open protective sensor cover, the Fluke 971 is built to perform and made to lastFeatures Backlit dual display of humidity and temperature Measures dew point and wet bulb temperatures 99 record storage capacity Ergonomic design with belt clip and protective holster Quick-response capacitance sensor with twist-open protective cover Compact and lightweight (188 g/6.6 oz) Temperature range from -20 °C to 60 °C (-4°F to 140 °F) Relative humidity from 5 % to 95 % Min/Max/Avg Data hold Low battery indicator

Temperature and humidity are two important factors in maintaining optimal comfort levels and good indoor air quality. Quickly and conveniently take accurate humidity and temperature readings with the Fluke 971.The Fluke 971 is invaluable for facility maintenance and utility technicians, HVAC-service contractors, and specialists who assess indoor air quality (IAQ). Lightweight and easy to hold, the Fluke 971 is the perfect tool for monitoring problem areas. With a rugged holster and twist-open protective sensor cover, the Fluke 971 is built to perform and made to lastFeatures

  • Backlit dual display of humidity and temperature
  • Measures dew point and wet bulb temperatures
  • 99 record storage capacity
  • Ergonomic design with belt clip and protective holster
  • Quick-response capacitance sensor with twist-open protective cover
  • Compact and lightweight (188 g/6.6 oz)
  • Temperature range from -20 °C to 60 °C (-4°F to 140 °F)
  • Relative humidity from 5 % to 95 %
  • Min/Max/Avg Data hold
  • Low battery indicator
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Hygrometers and Humidity Measurement Instruments
Product Number FL2418208
Product Name Fluke-971 Temperature Humidity Meter
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrostat DCF 010 - 01012.0-21 - STEGO
Specs
Variables Measured Relative Humidity
Form Factor Sensor
Relative Humidity Range 40 to 90 %
View Details
Relative Humidity Meter Set - PCE-HT71N-10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details
Dewpoint Transmitter - AcuDew - Shaw Moisture Meters
Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -184 to 68 F (-120 to 20 C)
View Details