InspectorTools Flexbar Digital Ultrasonic Thickness Gage FL15945

Description
Standard Equipment Includes: Ultrasonic Thickness Gage complete with Calibrated Test Block Traceable to N.I.S.T. Bottle of Ultrasonic Couplant Gel Instructions Compact, durable fitted carrying case Our NIST traceable Ultrasonic Thickness Gage is designed for use on metals, aluminum, plastics, ceramics and glass. Features a wide measurement range of 0.04 - 8 in (1.2-200mm) in steel. Ideal for checking the wall thickness of pipes, castings, and pressure vessels to determine surface erosion. Includes calibrated test block traceable to N.I.S.T., bottle of ultrasonic couplant gel, instructions and fitted carrying case. Features Very compact Fully calibratable Range: 0-225mm (steel) Sound velocity: 1000-9999m/s Stores 5 velocities and 10 measurements Uses 2 AA batteries Probe and cable included Carrying case included
Description
Standard Equipment Includes: Ultrasonic Thickness Gage complete with Calibrated Test Block Traceable to N.I.S.T. Bottle of Ultrasonic Couplant Gel Instructions Compact, durable fitted carrying case Our NIST traceable Ultrasonic Thickness Gage is designed for use on metals, aluminum, plastics, ceramics and glass. Features a wide measurement range of 0.04 - 8 in (1.2-200mm) in steel. Ideal for checking the wall thickness of pipes, castings, and pressure vessels to determine surface erosion. Includes calibrated test block traceable to N.I.S.T., bottle of ultrasonic couplant gel, instructions and fitted carrying case. Features Very compact Fully calibratable Range: 0-225mm (steel) Sound velocity: 1000-9999m/s Stores 5 velocities and 10 measurements Uses 2 AA batteries Probe and cable included Carrying case included

Suppliers

Company
Product
Description
Supplier Links
Flexbar Digital Ultrasonic Thickness Gage - FL15945 - InspectorTools
Ventura, CA, USA
Flexbar Digital Ultrasonic Thickness Gage
FL15945
Flexbar Digital Ultrasonic Thickness Gage FL15945
Standard Equipment Includes: Ultrasonic Thickness Gage complete with Calibrated Test Block Traceable to N.I.S.T. Bottle of Ultrasonic Couplant Gel Instructions Compact, durable fitted carrying case Our NIST traceable Ultrasonic Thickness Gage is designed for use on metals, aluminum, plastics, ceramics and glass. Features a wide measurement range of 0.04 - 8 in (1.2-200mm) in steel. Ideal for checking the wall thickness of pipes, castings, and pressure vessels to determine surface erosion. Includes calibrated test block traceable to N.I.S.T., bottle of ultrasonic couplant gel, instructions and fitted carrying case. Features Very compact Fully calibratable Range: 0-225mm (steel) Sound velocity: 1000-9999m/s Stores 5 velocities and 10 measurements Uses 2 AA batteries Probe and cable included Carrying case included

Standard Equipment Includes:


  • Ultrasonic Thickness Gage complete with Calibrated Test Block Traceable to N.I.S.T.
  • Bottle of Ultrasonic Couplant Gel
  • Instructions
  • Compact, durable fitted carrying case

Our NIST traceable Ultrasonic Thickness Gage is designed for use on metals, aluminum, plastics, ceramics and glass. Features a wide measurement range of 0.04 - 8 in (1.2-200mm) in steel. Ideal for checking the wall thickness of pipes, castings, and pressure vessels to determine surface erosion. Includes calibrated test block traceable to N.I.S.T., bottle of ultrasonic couplant gel, instructions and fitted carrying case.
Features

  • Very compact
  • Fully calibratable
  • Range: 0-225mm (steel)
  • Sound velocity: 1000-9999m/s
  • Stores 5 velocities and 10 measurements
  • Uses 2 AA batteries
  • Probe and cable included
  • Carrying case included
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Dimensional Gages and Instruments
Product Number FL15945
Product Name Flexbar Digital Ultrasonic Thickness Gage
Gaging Technology Electronic
Unlock Full Specs
to access all available technical data

Similar Products

IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details
Plastic Dial Indicator - PD - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
Display Dial / Analog / Direct Reading
View Details
External Supermicrometer - SuperMicrometer™ : Model B 500 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Multisensor Inner Diameter Measurement System - RF040-65/115 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage
Gaging Technology Optical; Non-contact
View Details