InspectorTools Paperless Humidity & Temperature Chart Recorder EXRH520A

Description
Best value paperless chart recorder in the market that's easy to set up and operate Simultaneous numerical and graphical display of Humidity and Temperature readings, plus Time and Date Measures Humidity (10 to 95%RH) and Temperature (-20.0°F to 140.0°F) plus calculates Dew Point Large dual graphical LCD displays with adjustable vertical and horizontal TAC resolution Internal memory records up to 49,000 data points and can be transferred to a PC via RS-232 serial port for further data analysis LCD indicates percentage of memory remaining Replaceable probe does not require recalibration Detachable probe extends up to 1 meter for measurements in closed environments Audible and visual alarm with Hi/Low setpoints Output socket used with optional external alarm module Scroll the cursor to display selected data recorded Desk or wall mount Complete with built-in stand, detachable probe with 3ft (1m) cable, RS232 cable, 110VAC adaptor and 3 AA Features Applications: Monitor and record Laboratory or clean Room temperature and humidity history Record process conditions Generate warning when conditions are outside required limits Monitor controlled environment areas such as freezers, storage areas and other critical areas Store humidity and temperature historical data for report generation
Description
Best value paperless chart recorder in the market that's easy to set up and operate Simultaneous numerical and graphical display of Humidity and Temperature readings, plus Time and Date Measures Humidity (10 to 95%RH) and Temperature (-20.0°F to 140.0°F) plus calculates Dew Point Large dual graphical LCD displays with adjustable vertical and horizontal TAC resolution Internal memory records up to 49,000 data points and can be transferred to a PC via RS-232 serial port for further data analysis LCD indicates percentage of memory remaining Replaceable probe does not require recalibration Detachable probe extends up to 1 meter for measurements in closed environments Audible and visual alarm with Hi/Low setpoints Output socket used with optional external alarm module Scroll the cursor to display selected data recorded Desk or wall mount Complete with built-in stand, detachable probe with 3ft (1m) cable, RS232 cable, 110VAC adaptor and 3 AA Features Applications: Monitor and record Laboratory or clean Room temperature and humidity history Record process conditions Generate warning when conditions are outside required limits Monitor controlled environment areas such as freezers, storage areas and other critical areas Store humidity and temperature historical data for report generation

Suppliers

Company
Product
Description
Supplier Links
Paperless Humidity & Temperature Chart Recorder - EXRH520A - InspectorTools
Ventura, CA, USA
Paperless Humidity & Temperature Chart Recorder
EXRH520A
Paperless Humidity & Temperature Chart Recorder EXRH520A
Best value paperless chart recorder in the market that's easy to set up and operate Simultaneous numerical and graphical display of Humidity and Temperature readings, plus Time and Date Measures Humidity (10 to 95%RH) and Temperature (-20.0°F to 140.0°F) plus calculates Dew Point Large dual graphical LCD displays with adjustable vertical and horizontal TAC resolution Internal memory records up to 49,000 data points and can be transferred to a PC via RS-232 serial port for further data analysis LCD indicates percentage of memory remaining Replaceable probe does not require recalibration Detachable probe extends up to 1 meter for measurements in closed environments Audible and visual alarm with Hi/Low setpoints Output socket used with optional external alarm module Scroll the cursor to display selected data recorded Desk or wall mount Complete with built-in stand, detachable probe with 3ft (1m) cable, RS232 cable, 110VAC adaptor and 3 AA Features Applications: Monitor and record Laboratory or clean Room temperature and humidity history Record process conditions Generate warning when conditions are outside required limits Monitor controlled environment areas such as freezers, storage areas and other critical areas Store humidity and temperature historical data for report generation

Best value paperless chart recorder in the market that's easy to set up and operate

  • Simultaneous numerical and graphical display of Humidity and Temperature readings, plus Time and Date
  • Measures Humidity (10 to 95%RH) and Temperature (-20.0°F to 140.0°F) plus calculates Dew Point
  • Large dual graphical LCD displays with adjustable vertical and horizontal TAC resolution
  • Internal memory records up to 49,000 data points and can be transferred to a PC via RS-232 serial port for further data analysis
  • LCD indicates percentage of memory remaining
  • Replaceable probe does not require recalibration
  • Detachable probe extends up to 1 meter for measurements in closed environments
  • Audible and visual alarm with Hi/Low setpoints
  • Output socket used with optional external alarm module
  • Scroll the cursor to display selected data recorded
  • Desk or wall mount
  • Complete with built-in stand, detachable probe with 3ft (1m) cable, RS232 cable, 110VAC adaptor and 3 AA

Features
Applications:

  • Monitor and record Laboratory or clean Room temperature and humidity history
  • Record process conditions
  • Generate warning when conditions are outside required limits
  • Monitor controlled environment areas such as freezers, storage areas and other critical areas
  • Store humidity and temperature historical data for report generation
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Hygrometers and Humidity Measurement Instruments
Product Number EXRH520A
Product Name Paperless Humidity & Temperature Chart Recorder
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Hygrometer - SDHmini-L - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Humidity Detector - PCE-G1A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity
Form Factor Meter
View Details
Temperature and Humidity Sensor - CSS 014 Smart Sensor - STEGO
Specs
Variables Measured Relative Humidity
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
View Details