InspectorTools Capacitance Decade Box EX380405

Description
Wide range Decade boxes for product design or calibration checks Durable construction Case may be grounded separately 3 binding posts permit isolated substitutions 5% Capacitance substitution from 100pF to 11, 111µF; Excellent for circuit development Features Durable construction Case may be grounded separately Three binding posts permit isolated substitutions Dims: 4.6x5.7x1.4" (116.8x144.8x35.6mm) Weight: 10.6oz (299g) 5% Capacitance substitution from 100pF to 11.111ìF Excellent for circuit development Five Decade Ranges of Capacitance Capacitor rated to 50VDC 50pF internal zero capacitance
Description
Wide range Decade boxes for product design or calibration checks Durable construction Case may be grounded separately 3 binding posts permit isolated substitutions 5% Capacitance substitution from 100pF to 11, 111µF; Excellent for circuit development Features Durable construction Case may be grounded separately Three binding posts permit isolated substitutions Dims: 4.6x5.7x1.4" (116.8x144.8x35.6mm) Weight: 10.6oz (299g) 5% Capacitance substitution from 100pF to 11.111ìF Excellent for circuit development Five Decade Ranges of Capacitance Capacitor rated to 50VDC 50pF internal zero capacitance

Suppliers

Company
Product
Description
Supplier Links
Capacitance Decade Box - EX380405 - InspectorTools
Ventura, CA, USA
Capacitance Decade Box
EX380405
Capacitance Decade Box EX380405
Wide range Decade boxes for product design or calibration checks Durable construction Case may be grounded separately 3 binding posts permit isolated substitutions 5% Capacitance substitution from 100pF to 11, 111µF; Excellent for circuit development Features Durable construction Case may be grounded separately Three binding posts permit isolated substitutions Dims: 4.6x5.7x1.4" (116.8x144.8x35.6mm) Weight: 10.6oz (299g) 5% Capacitance substitution from 100pF to 11.111ìF Excellent for circuit development Five Decade Ranges of Capacitance Capacitor rated to 50VDC 50pF internal zero capacitance

Wide range Decade boxes for product design or calibration checks


  • Durable construction
  • Case may be grounded separately
  • 3 binding posts permit isolated substitutions
  • 5% Capacitance substitution from 100pF to 11, 111µF;
  • Excellent for circuit development

Features

  • Durable construction
  • Case may be grounded separately
  • Three binding posts permit isolated substitutions
  • Dims: 4.6x5.7x1.4" (116.8x144.8x35.6mm)
  • Weight: 10.6oz (299g)
    • 5% Capacitance substitution from 100pF to 11.111ìF
    • Excellent for circuit development
    • Five Decade Ranges of Capacitance
    • Capacitor rated to 50VDC
    • 50pF internal zero capacitance
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Decade Boxes and Dividers
Product Number EX380405
Product Name Capacitance Decade Box
Type DecadeBox (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 3826445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Resistance; DecadeBox
Operating Temperature 5 to 40 C (41 to 104 F)
View Details
Inductive Voltage Divider - M-1012A - TEGAM, Inc.
Specs
Type Current; Voltage; DecadeBox; Divider
Special Features Transfer, Laboratory or Primary Grade; Suitable for AC Applications; Precision Measurements or Calibrator; RackMount (optional feature); Stand Alone or Bench; NIST Traceability
Decades 7
View Details
Decade Resistance Boxes - ZX74 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Type Resistance; DecadeBox
Accuracy 0.01 to 5.00 +/- %
Range 1111 ohms
View Details
Decade Divider - Fixed - 5092/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Voltage; Divider
Special Features Suitable for DC Applications
Operating Temperature 0 to 75 C (32 to 167 F)
View Details