InspectorTools 12.5 HP Compressor (Brand New) BACOMP

Description
12.5 HP Compressor (Brand New)
Description
12.5 HP Compressor (Brand New)

Suppliers

Company
Product
Description
Supplier Links
12.5 HP Compressor (Brand New) - BACOMP - InspectorTools
Ventura, CA, USA
12.5 HP Compressor (Brand New)
BACOMP
12.5 HP Compressor (Brand New) BACOMP
12.5 HP Compressor (Brand New)

12.5 HP Compressor (Brand New)

Supplier's Site

Technical Specifications

  InspectorTools
Product Category Air Compressors
Product Number BACOMP
Product Name 12.5 HP Compressor (Brand New)
Unlock Full Specs
to access all available technical data

Similar Products

Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 70.63 to 1560 SCFM (120 to 2651 m³/hr)
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
Portable Diesel Air Compressor - Mobilair™ M59PE - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source Diesel
Mass Flow Capacity 195 SCFM (331 m³/hr)
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details