InspectorTools PCA®3 Model 245 (O2,CO, CO High) 0024-8442 BA248442

Description
Standard Equipment Includes: Instrument with sensors as specified in product title (see Ordering Info below for more details) All PCA®3 models also measure Stack and Air Temperature, Draft, Pressure and Differential Pressure as well as calculate Combustion Efficiency, Excess Air, Carbon Dioxide (CO2), and Oxygen (O2) Reference Values. Included with each unit: PCA®3 Combustion Analyzer 12" probe and hose assembly Factory calibrated and installed sensors Protective Boot w/Magnet Hard carrying case Fyrite® User Software USB cable Replacement Filter Element (pkg. of 3) 4 'AA' Alkaline Batteries Powerful and Easy to Use! Bacharach’s all new PCA®3 is the definitive combustion and emissions analyzer that enables fast and accurate measurement for on-demand or semi-continuous sampling of light industrial, institutional, commercial and residential furnaces, boilers and appliances.
Description
Standard Equipment Includes: Instrument with sensors as specified in product title (see Ordering Info below for more details) All PCA®3 models also measure Stack and Air Temperature, Draft, Pressure and Differential Pressure as well as calculate Combustion Efficiency, Excess Air, Carbon Dioxide (CO2), and Oxygen (O2) Reference Values. Included with each unit: PCA®3 Combustion Analyzer 12" probe and hose assembly Factory calibrated and installed sensors Protective Boot w/Magnet Hard carrying case Fyrite® User Software USB cable Replacement Filter Element (pkg. of 3) 4 'AA' Alkaline Batteries Powerful and Easy to Use! Bacharach’s all new PCA®3 is the definitive combustion and emissions analyzer that enables fast and accurate measurement for on-demand or semi-continuous sampling of light industrial, institutional, commercial and residential furnaces, boilers and appliances.

Suppliers

Company
Product
Description
Supplier Links
PCA®3 Model 245 (O2,CO, CO High) 0024-8442 - BA248442 - InspectorTools
Ventura, CA, USA
PCA®3 Model 245 (O2,CO, CO High) 0024-8442
BA248442
PCA®3 Model 245 (O2,CO, CO High) 0024-8442 BA248442
Standard Equipment Includes: Instrument with sensors as specified in product title (see Ordering Info below for more details) All PCA®3 models also measure Stack and Air Temperature, Draft, Pressure and Differential Pressure as well as calculate Combustion Efficiency, Excess Air, Carbon Dioxide (CO2), and Oxygen (O2) Reference Values. Included with each unit: PCA®3 Combustion Analyzer 12" probe and hose assembly Factory calibrated and installed sensors Protective Boot w/Magnet Hard carrying case Fyrite® User Software USB cable Replacement Filter Element (pkg. of 3) 4 'AA' Alkaline Batteries Powerful and Easy to Use! Bacharach’s all new PCA®3 is the definitive combustion and emissions analyzer that enables fast and accurate measurement for on-demand or semi-continuous sampling of light industrial, institutional, commercial and residential furnaces, boilers and appliances.

Standard Equipment Includes:

Instrument with sensors as specified in product title (see Ordering Info below for more details)

All PCA®3 models also measure Stack and Air Temperature, Draft, Pressure and Differential Pressure as well as calculate Combustion Efficiency, Excess Air, Carbon Dioxide (CO2), and Oxygen (O2) Reference Values. Included with each unit:

  • PCA®3 Combustion Analyzer
  • 12" probe and hose assembly
  • Factory calibrated and installed sensors
  • Protective Boot w/Magnet
  • Hard carrying case
  • Fyrite® User Software
  • USB cable
  • Replacement Filter Element (pkg. of 3)
  • 4 'AA' Alkaline Batteries Powerful and Easy to Use!
    Bacharach’s all new PCA®3 is the definitive combustion and emissions analyzer that enables fast and accurate measurement for on-demand or semi-continuous sampling of light industrial, institutional, commercial and residential furnaces, boilers and appliances.
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Combustion Analyzers
Product Number BA248442
Product Name PCA®3 Model 245 (O2,CO, CO High) 0024-8442
Unlock Full Specs
to access all available technical data

Similar Products

BTU CalorVal Analyzer - Model 690 - Control Instruments Corp.
Control Instruments Corp.
Specs
Application Process Gas
Gas Types Hydrocarbons; (0-1300 BTU/ft³)
Electrical Outputs Current
View Details
ATEX Compliant Gas Analyzer - AK100 Series - ABB Measurement & Analytics
Specs
Measurement Type %Volume
Application Ambient Air Monitoring; Process Gas
Gas Types H2; (0 to 100% in CO2); (Air); (0)
View Details
Flame-proof Type Thermal Conductivity Gas Analyzer - ZAFE Series - Fuji Electric Corp. of America
Specs
Measurement Type %Volume
Application Confined Space Entry
Gas Types Hydrocarbons; H2; Methane (CH4) / Natural Gas; O2; SO2; CO2
View Details
Portable Combustion and Emissions Analyzer - PCA® 400 - Bacharach, Inc.
Specs
Measurement Type %Volume; Trace
Gas Types NO; (0 to 3,000 ppm); NO2; (0 to 500 ppm); O2; (0 to 20.9%); SO2; (0 to 5,000 ppm); CO; (0 to 40,000 ppm)
Display Digital
View Details