InspectorTools Fyrite INSIGHT BA248250

Description
Combining revolutionary new technology developed by Bacharach engineers, such as software field upgradeability and the B-Smart sensors recalibration program; the Fyrite® INSIGHT allows technicians and HVAC/R service representatives the ability to upgrade and recalibrate their equipment without having to send it to the manufacturer, saving them from valuable downtime. This five-in-one steady state combustion analyzer includes: a room air CO test instrument, a flue gas CO tester, dual channel digital thermometer (up to 999ºF), and a digital manometer (which measures draft, gas pressure, ESP, and up to +/- 100 INWC). Capable of providing up to 100 combustion, pressure, and temperature records, the INSIGHT also can display measurement results for up to eight different fuels on its backlit, custom readout graphic LCD display. In addition, specific information can also be uploaded to a PC or printed version via an infrared printer. Bacharach’s unique smart sensor exchange program will deliver new B-Smart Sensors right to the user. Just a simple “pop out and pop in” replacement of the sensor permits self calibration with no gas or guess work required! Providing the quickest and easiest calibration options to date, the B-Smart Sensors assures accurate performance with no downtime. Benefits: Grow your business Identify opportunities for increased efficiencies Increase repeat business Validate safe operation Provide digital documentation Save Time and Money No downtime due to sensor calibration or replacement Reduce Callbacks PC based updates Simple to use with customizable display and measurement options
Description
Combining revolutionary new technology developed by Bacharach engineers, such as software field upgradeability and the B-Smart sensors recalibration program; the Fyrite® INSIGHT allows technicians and HVAC/R service representatives the ability to upgrade and recalibrate their equipment without having to send it to the manufacturer, saving them from valuable downtime. This five-in-one steady state combustion analyzer includes: a room air CO test instrument, a flue gas CO tester, dual channel digital thermometer (up to 999ºF), and a digital manometer (which measures draft, gas pressure, ESP, and up to +/- 100 INWC). Capable of providing up to 100 combustion, pressure, and temperature records, the INSIGHT also can display measurement results for up to eight different fuels on its backlit, custom readout graphic LCD display. In addition, specific information can also be uploaded to a PC or printed version via an infrared printer. Bacharach’s unique smart sensor exchange program will deliver new B-Smart Sensors right to the user. Just a simple “pop out and pop in” replacement of the sensor permits self calibration with no gas or guess work required! Providing the quickest and easiest calibration options to date, the B-Smart Sensors assures accurate performance with no downtime. Benefits: Grow your business Identify opportunities for increased efficiencies Increase repeat business Validate safe operation Provide digital documentation Save Time and Money No downtime due to sensor calibration or replacement Reduce Callbacks PC based updates Simple to use with customizable display and measurement options

Suppliers

Company
Product
Description
Supplier Links
Fyrite INSIGHT - BA248250 - InspectorTools
Ventura, CA, USA
Fyrite INSIGHT
BA248250
Fyrite INSIGHT BA248250
Combining revolutionary new technology developed by Bacharach engineers, such as software field upgradeability and the B-Smart sensors recalibration program; the Fyrite® INSIGHT allows technicians and HVAC/R service representatives the ability to upgrade and recalibrate their equipment without having to send it to the manufacturer, saving them from valuable downtime. This five-in-one steady state combustion analyzer includes: a room air CO test instrument, a flue gas CO tester, dual channel digital thermometer (up to 999ºF), and a digital manometer (which measures draft, gas pressure, ESP, and up to +/- 100 INWC). Capable of providing up to 100 combustion, pressure, and temperature records, the INSIGHT also can display measurement results for up to eight different fuels on its backlit, custom readout graphic LCD display. In addition, specific information can also be uploaded to a PC or printed version via an infrared printer. Bacharach’s unique smart sensor exchange program will deliver new B-Smart Sensors right to the user. Just a simple “pop out and pop in” replacement of the sensor permits self calibration with no gas or guess work required! Providing the quickest and easiest calibration options to date, the B-Smart Sensors assures accurate performance with no downtime. Benefits: Grow your business Identify opportunities for increased efficiencies Increase repeat business Validate safe operation Provide digital documentation Save Time and Money No downtime due to sensor calibration or replacement Reduce Callbacks PC based updates Simple to use with customizable display and measurement options

Combining revolutionary new technology developed by Bacharach engineers, such as software field upgradeability and the B-Smart sensors recalibration program; the Fyrite® INSIGHT allows technicians and HVAC/R service representatives the ability to upgrade and recalibrate their equipment without having to send it to the manufacturer, saving them from valuable downtime.


This five-in-one steady state combustion analyzer includes: a room air CO test instrument, a flue gas CO tester, dual channel digital thermometer (up to 999ºF), and a digital manometer (which measures draft, gas pressure, ESP, and up to +/- 100 INWC).


Capable of providing up to 100 combustion, pressure, and temperature records, the INSIGHT also can display measurement results for up to eight different fuels on its backlit, custom readout graphic LCD display. In addition, specific information can also be uploaded to a PC or printed version via an infrared printer.


Bacharach’s unique smart sensor exchange program will deliver new B-Smart Sensors right to the user. Just a simple “pop out and pop in” replacement of the sensor permits self calibration with no gas or guess work required! Providing the quickest and easiest calibration options to date, the B-Smart Sensors assures accurate performance with no downtime.

Benefits:

Grow your business

  • Identify opportunities for increased efficiencies
  • Increase repeat business
  • Validate safe operation
  • Provide digital documentation

Save Time and Money

  • No downtime due to sensor calibration or replacement
  • Reduce Callbacks
  • PC based updates
  • Simple to use with customizable display and measurement options
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Combustion Analyzers
Product Number BA248250
Product Name Fyrite INSIGHT
Unlock Full Specs
to access all available technical data

Similar Products

Vapor Flammability Analyzer - PrevEx Model SNR705 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Hydrocarbons; (0-100% LFL); H2; (0-100% LFL); Methane (CH4) / Natural Gas; (0-100% LFL)
View Details
Zirconia Oxygen Analyzer - ZFK3,4,7 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Application Confined Space Entry
Gas Types HCl; O2; (0 to 25vol%); SO2; (Zirconium Oxygen); Cl2
Electrical Outputs Current
View Details
ATEX Compliant Gas Analyzer - AK100 Series - ABB Measurement & Analytics
Specs
Measurement Type %Volume
Application Ambient Air Monitoring; Process Gas
Gas Types H2; (0 to 100% in CO2); (Air); (0)
View Details
Compressed Breathing Air Analysis Kit - 7015406 - Sensidyne, LP
Specs
Measurement Type %Volume (optional feature); Trace (optional feature)
Application Personal Exposure Monitoring; Confined Space Entry; Continuous Emissions Monitoring; Ambient Air Monitoring; Process Gas
Gas Types Hydrocarbons (optional feature); (0.3-5 mg/M3); O2 (optional feature); (2-24%Volume); Water Vapor (optional feature); (20-160 mg/M3); CO2 (optional feature); (100-3000ppm); CO (optional feature); (5-100ppm)
View Details