InspectorTools Base Unit O2, CO, Stack Temp., Primary Air Temp & Draft BA247221

Description
Standard Equipment Includes: ECA 450 Base Unit Measures: O2, CO, Stack Temperature, Primary Air Temperature & Draft Only The ECA 450 is ideal for professionals concerned about combustion efficiency, environmental compliance, or both. It enables plant maintenance engineers and managers, industrial boiler/furnace service technicians, energy coordinators, compliance officers, environmental auditors and safety managers ensure that industrial equipment is burning efficiently while environmental regulations are being met. Unlike any other industrial grade combustion efficiency and environmental analyzer on the market today, the new ECA 450 from Bacharach conducts accurate combustion and emissions tests that will help you meet environmental regulations and ensure your equipment is burning efficiently. The ECA 450 measures Oxygen, Carbon Monoxide, Nitric Oxide, Nitrogen Dioxide and Sulfur Dioxide, as well as combustibles, temperature and draft. It also calculates combustion efficiency, excess air, carbon dioxide, NOx (Nitrogen Oxides) and pollution units. The ECA takes continuous samplings of furnaces, boilers and other industrial combustion equipment for up to eight hours and generates precise, reliable combustion and environmental measurements and calculations. And it generates this complex data easily — even at selected intervals — enabling plants to make more accurate equipment adjustments and better assess pollution levels. The ECA 450 helps improve overall combustion efficiency, reduce fuel costs, and determine emissions compliance.
Description
Standard Equipment Includes: ECA 450 Base Unit Measures: O2, CO, Stack Temperature, Primary Air Temperature & Draft Only The ECA 450 is ideal for professionals concerned about combustion efficiency, environmental compliance, or both. It enables plant maintenance engineers and managers, industrial boiler/furnace service technicians, energy coordinators, compliance officers, environmental auditors and safety managers ensure that industrial equipment is burning efficiently while environmental regulations are being met. Unlike any other industrial grade combustion efficiency and environmental analyzer on the market today, the new ECA 450 from Bacharach conducts accurate combustion and emissions tests that will help you meet environmental regulations and ensure your equipment is burning efficiently. The ECA 450 measures Oxygen, Carbon Monoxide, Nitric Oxide, Nitrogen Dioxide and Sulfur Dioxide, as well as combustibles, temperature and draft. It also calculates combustion efficiency, excess air, carbon dioxide, NOx (Nitrogen Oxides) and pollution units. The ECA takes continuous samplings of furnaces, boilers and other industrial combustion equipment for up to eight hours and generates precise, reliable combustion and environmental measurements and calculations. And it generates this complex data easily — even at selected intervals — enabling plants to make more accurate equipment adjustments and better assess pollution levels. The ECA 450 helps improve overall combustion efficiency, reduce fuel costs, and determine emissions compliance.

Suppliers

Company
Product
Description
Supplier Links
Base Unit O2, CO, Stack Temp., Primary Air Temp & Draft - BA247221 - InspectorTools
Ventura, CA, USA
Base Unit O2, CO, Stack Temp., Primary Air Temp & Draft
BA247221
Base Unit O2, CO, Stack Temp., Primary Air Temp & Draft BA247221
Standard Equipment Includes: ECA 450 Base Unit Measures: O2, CO, Stack Temperature, Primary Air Temperature & Draft Only The ECA 450 is ideal for professionals concerned about combustion efficiency, environmental compliance, or both. It enables plant maintenance engineers and managers, industrial boiler/furnace service technicians, energy coordinators, compliance officers, environmental auditors and safety managers ensure that industrial equipment is burning efficiently while environmental regulations are being met. Unlike any other industrial grade combustion efficiency and environmental analyzer on the market today, the new ECA 450 from Bacharach conducts accurate combustion and emissions tests that will help you meet environmental regulations and ensure your equipment is burning efficiently. The ECA 450 measures Oxygen, Carbon Monoxide, Nitric Oxide, Nitrogen Dioxide and Sulfur Dioxide, as well as combustibles, temperature and draft. It also calculates combustion efficiency, excess air, carbon dioxide, NOx (Nitrogen Oxides) and pollution units. The ECA takes continuous samplings of furnaces, boilers and other industrial combustion equipment for up to eight hours and generates precise, reliable combustion and environmental measurements and calculations. And it generates this complex data easily — even at selected intervals — enabling plants to make more accurate equipment adjustments and better assess pollution levels. The ECA 450 helps improve overall combustion efficiency, reduce fuel costs, and determine emissions compliance.

Standard Equipment Includes:

  • ECA 450 Base Unit
  • Measures: O2, CO, Stack Temperature, Primary Air Temperature & Draft Only

The ECA 450 is ideal for professionals concerned about combustion efficiency, environmental compliance, or both. It enables plant maintenance engineers and managers, industrial boiler/furnace service technicians, energy coordinators, compliance officers, environmental auditors and safety managers ensure that industrial equipment is burning efficiently while environmental regulations are being met.
Unlike any other industrial grade combustion efficiency and environmental analyzer on the market today, the new ECA 450 from Bacharach conducts accurate combustion and emissions tests that will help you meet environmental regulations and ensure your equipment is burning efficiently. The ECA 450 measures Oxygen, Carbon Monoxide, Nitric Oxide, Nitrogen Dioxide and Sulfur Dioxide, as well as combustibles, temperature and draft. It also calculates combustion efficiency, excess air, carbon dioxide, NOx (Nitrogen Oxides) and pollution units.
The ECA takes continuous samplings of furnaces, boilers and other industrial combustion equipment for up to eight hours and generates precise, reliable combustion and environmental measurements and calculations. And it generates this complex data easily — even at selected intervals — enabling plants to make more accurate equipment adjustments and better assess pollution levels. The ECA 450 helps improve overall combustion efficiency, reduce fuel costs, and determine emissions compliance.

Supplier's Site

Technical Specifications

  InspectorTools
Product Category Combustion Analyzers
Product Number BA247221
Product Name Base Unit O2, CO, Stack Temp., Primary Air Temp & Draft
Unlock Full Specs
to access all available technical data

Similar Products

BTU CalorVal Analyzer - Model 690 - Control Instruments Corp.
Control Instruments Corp.
Specs
Application Process Gas
Gas Types Hydrocarbons; (0-1300 BTU/ft³)
Electrical Outputs Current
View Details
Multi-component Analyzer System To Accurately Monitor The Composition Of Exhaust Gases - ACF5000 - ABB Measurement & Analytics
Specs
Measurement Type %Volume; Trace
Application Continuous Emissions Monitoring; Process Gas
Gas Types Hydrocarbons; (CH4 0-10ppm to 0-280ppm, CH2O 0-15ppm); HCl; (0-15ppm, 0-125ppm); HF; (0-3ppm, 0-7ppm); Methane (CH4) / Natural Gas; (0-10ppm, 0-280ppm); NO; (0-110ppm, 0-1500ppm); NO2; (0-40ppm, 0-300ppm); NxOx; (N20 0-25ppm, 0-500ppm); O2; (0-25% by volume); SO2; (0-25ppm, 0-525ppm); Water Vapor; (0-40% by volume); (VOC); NH3; (0-7ppm, 0-300ppm); CO2; (0-30% by volume); CO; (0-65ppm, 0-3200ppm)
View Details
Flame-proof Type Thermal Conductivity Gas Analyzer - ZAFE Series - Fuji Electric Corp. of America
Specs
Measurement Type %Volume
Application Confined Space Entry
Gas Types Hydrocarbons; H2; Methane (CH4) / Natural Gas; O2; SO2; CO2
View Details
Analyzers for Landfill Site - Model 902A-D2 - Nova Analytical Systems Inc.
Specs
Measurement Type %Volume
Application Process Gas
Gas Types Hydrocarbons; (Methane, 0-100%); O2; (0-25%)
View Details