The NDT16PFJ-8KIT TR is a 1Gb (x16) DDR3 Synchronous DRAM designed for high-speed data transfer rates of up to 2133 Mb/sec per pin. It features an internal configuration of eight banks, organized as 8Mbit x 16 I/Os, allowing for concurrent operations. The device operates with a single power supply of +1.5V ±0.075V and is compliant with JEDEC standards. This memory chip supports a fast clock rate of 1066MHz and includes features such as fully synchronous operation, programmable mode and extended mode registers, and various burst lengths. It is suitable for industrial applications with an operating temperature range of -40°C to 95°C. The package type is a 96-ball FBGA measuring 8 x 13 x 1.0mm, and it is RoHS compliant, making it environmentally friendly. Engineers considering this product should note its capabilities in high-performance applications and its compliance with industry standards.
IC DRAM 1GBIT PARALLEL 96FBGA
IC DRAM 1GBIT PARALLEL 96FBGA
SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 96-FBGA (8x13)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NDT16PFJ-8KIT TR | NDT16PFJ-8KIT TR | NDT16PFJ-8KIT TR |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Data Rate | 800 MHz | ||
| Cycle Time | 15 ns | ||
| Density | 1000000 kbits | 1000000 kbits | 1000000 kbits |