Insignis Technology Corporation Integrated Circuits (ICs) - Memory - Memory NDS76PT5-16ET

Description
SDR 128MB X16 TSOPII 54L 10X22(X
Description
SDR 128MB X16 TSOPII 54L 10X22(X

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
NDS76PT5-16ET
Integrated Circuits (ICs) - Memory - Memory NDS76PT5-16ET
SDR 128MB X16 TSOPII 54L 10X22(X

SDR 128MB X16 TSOPII 54L 10X22(X

Supplier's Site
Memory - NDS76PT5-16ET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 128Mbit LVTTL 166 MHz 54-TSOP II

SDRAM Memory IC 128Mbit LVTTL 166 MHz 54-TSOP II

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number NDS76PT5-16ET NDS76PT5-16ET
Product Name Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip DRAM; DRAM Chip
Data Rate 166 MHz
Density 128000 kbits 128000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 34293369A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers