Insignis Technology Corporation Memory NDS73PT9-16IT

Description
SDRAM Memory IC 128Mbit LVTTL 166 MHz 5.4 ns 86-TSOP II
Description
SDRAM Memory IC 128Mbit LVTTL 166 MHz 5.4 ns 86-TSOP II
Datasheet
Datasheet Summary
Powered by GS/AI

The NDS73PT9-16IT is a 128Mb (x32) SDRAM memory chip from Quarktwin Technology Ltd., designed for high-speed applications. It features a synchronous interface with a fast access time of 5/5.4 ns and operates at clock rates of 166 MHz. The memory is organized as four internal banks, each configured as 1M x 32 bits, allowing for efficient data handling. This SDRAM supports programmable read and write burst lengths of 1, 2, 4, 8, or full page, with options for burst termination and auto precharge functions. It also includes auto refresh and self-refresh capabilities, making it suitable for applications requiring high memory bandwidth. The device operates on a single 3.3V power supply and is available in an 86-pin TSOP II package, which is both Pb free and Halogen free. The operating temperature range for the industrial version is -40°C to 85°C, making it suitable for a variety of environments.

Datasheet Summary
Powered by GS/AI

The NDS73PT9-16IT is a 128Mb (x32) SDRAM memory chip from Quarktwin Technology Ltd., designed for high-speed applications. It features a synchronous interface with a fast access time of 5/5.4 ns and operates at clock rates of 166 MHz. The memory is organized as four internal banks, each configured as 1M x 32 bits, allowing for efficient data handling. This SDRAM supports programmable read and write burst lengths of 1, 2, 4, 8, or full page, with options for burst termination and auto precharge functions. It also includes auto refresh and self-refresh capabilities, making it suitable for applications requiring high memory bandwidth. The device operates on a single 3.3V power supply and is available in an 86-pin TSOP II package, which is both Pb free and Halogen free. The operating temperature range for the industrial version is -40°C to 85°C, making it suitable for a variety of environments.

Suppliers

Company
Product
Description
Supplier Links
Memory - NDS73PT9-16IT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 128Mbit LVTTL 166 MHz 5.4 ns 86-TSOP II

SDRAM Memory IC 128Mbit LVTTL 166 MHz 5.4 ns 86-TSOP II

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
NDS73PT9-16IT
Integrated Circuits (ICs) - Memory - Memory NDS73PT9-16IT
IC DRAM 128MBIT LVTTL 86TSOP II

IC DRAM 128MBIT LVTTL 86TSOP II

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips
Product Number NDS73PT9-16IT NDS73PT9-16IT
Product Name Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 5.4 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
Memory - 40060397 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers