SDRAM Memory IC 64Mbit LVTTL 166 MHz 5.4 ns 54-TSOP II
SDR 64MB X16 TSOPII 54L 10X22(X1
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | NDS66PT5-16IT | NDS66PT5-16IT |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 5.4 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Density | 64000 kbits | 64000 kbits |