Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEMORY CHIPS
INSIGNIS TECHNOLOGY CORPORATION
NDS66PBA-20ET -- MEMORY
Insignis Technology Corporation
Memory
NDS66PBA-20ET
Description
SDRAM Memory IC 64Mbit LVTTL 200 MHz 54-FBGA (8x8)
Quarktwin Technology Ltd.
Done
Datasheet
Description
SDRAM Memory IC 64Mbit LVTTL 200 MHz 54-FBGA (8x8)
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
NDS66PBA-20ET
Memory
NDS66PBA-20ET
SDRAM Memory IC 64Mbit LVTTL 200 MHz 54-FBGA (8x8)
SDRAM Memory IC 64Mbit LVTTL 200 MHz 54-FBGA (8x8)
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Memory Chips
Product Number
NDS66PBA-20ET
Product Name
Memory
Memory Category
DRAM; DRAM Chip
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
SDRAM
1882676
Specs
Memory Category
DRAM Chip
Access Time
5 ns
Bits per Word
8 bits
View Details
Texas Instruments
Memory - Memory - Controllers - DP8421AV-25
DP8421AV-25
Specs
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
PLCC; 68-PLCC
Supply Voltage
4.5 V ~ 5.5 V
View Details
4
suppliers
Micross Components, Inc.
Memory
AS5C512K8
Specs
Memory Category
SRAM; SRAM Chip
Access Time
12 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Rochester Electronics
Memory
6116SA90TDB
Specs
Memory Category
SRAM; SRAM Chip
Access Time
90 ns
Density
16 kbits
View Details