Insignis Technology Corporation Memory NDS66PBA-20ET TR

Description
SDRAM Memory IC 64Mbit LVTTL 200 MHz 54-FBGA (8x8)
Datasheet
Description
SDRAM Memory IC 64Mbit LVTTL 200 MHz 54-FBGA (8x8)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - NDS66PBA-20ET TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit LVTTL 200 MHz 54-FBGA (8x8)

SDRAM Memory IC 64Mbit LVTTL 200 MHz 54-FBGA (8x8)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Memory Chips
Product Number NDS66PBA-20ET TR
Product Name Memory
Memory Category DRAM; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AS27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4033-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details