The NDS38PT5-16ET TR is a 256Mb (x8) Synchronous DRAM (SDRAM) from Quarktwin Technology Ltd., designed for high-speed applications. It features a 32M x 8 bit configuration and operates with a clock rate of 166 MHz, providing fast access times of 4.5 to 5 ns. The device supports fully synchronous operation with an internal pipelined architecture, allowing for burst-oriented read and write accesses. This SDRAM offers programmable burst lengths of 1, 2, 4, 8, or full page, along with options for sequential or interleaved burst types. It includes an auto precharge function and supports both auto and self-refresh modes, making it suitable for applications that require high memory bandwidth. The part operates on a single +3.3V ±0.3V power supply and is available in a 54-pin plastic TSOP II package, which is both Pb-free and halogen-free. The operating temperature range for this part is from 0 to 70°C for Extended Test (ET) and -40 to 85°C for Industrial (IT) applications.
SDRAM Memory IC 256Mbit LVTTL 166 MHz 54-TSOP II
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | NDS38PT5-16ET TR |
| Product Name | Memory |
| Memory Category | DRAM; DRAM Chip |