SDR 256MB X16 TSOPII 54L 10X22(X
SDRAM Memory IC 256Mbit LVTTL 166 MHz 5 ns 54-TSOP II
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | NDS36PT5-16IT | NDS36PT5-16IT |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Cycle Time | 5 ns | |
| Density | 256000 kbits | 256000 kbits |
| Package Type | 166 MHz | 54-TSOP (0.400\", 10.16mm Width) |