The NDL88PFO-8KIT TR is an 8Gb DDR3L Synchronous DRAM memory chip organized as 128Mbit x 8 I/Os across eight banks. It supports double data rate transfer rates of up to 1866 Mb/sec per pin, making it suitable for high-speed applications. This memory operates with a single power supply of +1.35V, with backward compatibility to +1.5V, and is available in a 78-ball FBGA package measuring 9 x 10.6 x 1.2 mm. The device features an extended operating temperature range from -40°C to 95°C, making it suitable for industrial applications. It includes programmable mode and extended mode registers, supports various burst lengths, and features write leveling and ZQ calibration. The memory also complies with JEDEC standards and is RoHS compliant, ensuring it meets environmental regulations. Engineers considering this product should note its specifications for speed, latency, and power requirements to determine its suitability for their specific applications.
SDRAM - DDR3L Memory IC 8Gbit Parallel 800 MHz 20 ns 78-FBGA (9x10.6)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | NDL88PFO-8KIT TR |
| Product Name | Memory |
| Memory Category | DRAM; DRAM Chip |
| Access Time | 20 ns |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |