DDR3L 2GB X16 FBGA 7.5X13(X1.0)
IC DRAM 2GBIT PAR 96FBGA
SDRAM - DDR3L Memory IC 2Gbit Parallel 933 MHz 20 ns 96-FBGA (7.5x13)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NDL26PFI-9MIT TR | NDL26PFI-9MIT TR | NDL26PFI-9MIT TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 20 ns | 20 ns | |
| Density | 2000000 kbits | 2000000 kbits | 2000000 kbits |
| Data Rate | 933 MHz |