IC DRAM 2GBIT PARALLEL 96FBGA
SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-FBGA (7.5x13)
DDR3L 2GB X16 FBGA 7.5X13(X1.0)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NDL26PFI-8KET TR | NDL26PFI-8KET TR | NDL26PFI-8KET TR |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | DRAM; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Density | 128000 kbits | 2000000 kbits | 2000000 kbits |
| Supply Voltage | 96-VFBGA | 1.283V ~ 1.45V |