SDRAM - DDR3L Memory IC 2Gbit Parallel 933 MHz 20 ns 96-FBGA (9x13)
IC DRAM 2GBIT PARALLEL 96FBGA
IC DRAM 2GBIT PARALLEL 96FBGA
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | NDL26PFG-9MI TR | NDL26PFG-9MI TR | NDL26PFG-9MI TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 20 ns | 20 ns | |
| Operating Temperature | 0 to 95 C (32 to 203 F) | ||
| Density | 2000000 kbits | 2000000 kbits | 2000000 kbits |