Insignis Technology Corporation Integrated Circuits (ICs) - Memory - Memory NDD58PT6-2AET

Description
DDR 512MB X8 TSOPII 66L 10X22(X1
Description
DDR 512MB X8 TSOPII 66L 10X22(X1

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
NDD58PT6-2AET
Integrated Circuits (ICs) - Memory - Memory NDD58PT6-2AET
DDR 512MB X8 TSOPII 66L 10X22(X1

DDR 512MB X8 TSOPII 66L 10X22(X1

Supplier's Site
Memory - NDD58PT6-2AET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 512Mbit SSTL_2 200 MHz 66-TSOP II

SDRAM - DDR Memory IC 512Mbit SSTL_2 200 MHz 66-TSOP II

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number NDD58PT6-2AET NDD58PT6-2AET
Product Name Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip DRAM; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Logic - FIFOs Memory - 67C401-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - AS27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details