Insight SiP Integrated Circuits (ICs) Memory Memory NSEC00K004-IT

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Insignis Technology Corporation Category: Integrated Circuits (ICs) Memory Memory Package: Tray Product Status: Active Memory Type: Non-Volatile Memory Format: FLASH Technology: FLASH - NAND (MLC) Memory Size: 32Gbit Clock Frequency: 200 MHz
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Insignis Technology Corporation Category: Integrated Circuits (ICs) Memory Memory Package: Tray Product Status: Active Memory Type: Non-Volatile Memory Format: FLASH Technology: FLASH - NAND (MLC) Memory Size: 32Gbit Clock Frequency: 200 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Memory Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Memory Memory
Integrated Circuits (ICs) Memory Memory
Alternative Parts (Cross-Reference): Cross Manufacturer: Insignis Technology Corporation Category: Integrated Circuits (ICs) Memory Memory Package: Tray Product Status: Active Memory Type: Non-Volatile Memory Format: FLASH Technology: FLASH - NAND (MLC) Memory Size: 32Gbit Clock Frequency: 200 MHz

Alternative Parts (Cross-Reference): Cross
Manufacturer: Insignis Technology Corporation
Category: Integrated Circuits (ICs) Memory Memory
Package: Tray
Product Status: Active
Memory Type: Non-Volatile
Memory Format: FLASH
Technology: FLASH - NAND (MLC)
Memory Size: 32Gbit
Clock Frequency: 200 MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Name Integrated Circuits (ICs) Memory Memory
Memory Category Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details