Insight SiP RF and Wireless - RF Transceiver Modules and Modems ISP1807-LR-RS

Description
Win Source Part Number: 1354067-ISP1807-LR-R S Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) Mfr: Insight SIP Package: Tape & Reel Product Status: Active Frequency: 2.402GHz ~ 2.48GHz Package / Case: Module Base Product Number: ISP1807 Mounting Type: Surface Mount HTSUS: 8517.62.0090 ECCN: 5A992C Voltage - Supply: 1.7V ~ 5.5V Memory Size: 1MB Flash, 256kB RAM RF Family/Standard: Bluetooth Antenna Type: Integrated, Trace Data Rate: 2Mbps Protocol: Bluetooth v5.0, Thread, Zigbee® Power - Output: 8dBm Sensitivity: -103.3dBm Serial Interfaces: ADC, I²C, SPI, UART, USB Utilized IC / Part: nRF52840 Current - Receiving: 6.26mA Current - Transmitting: 16.4mA
Request a Quote Datasheet
Description
Win Source Part Number: 1354067-ISP1807-LR-R S Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) Mfr: Insight SIP Package: Tape & Reel Product Status: Active Frequency: 2.402GHz ~ 2.48GHz Package / Case: Module Base Product Number: ISP1807 Mounting Type: Surface Mount HTSUS: 8517.62.0090 ECCN: 5A992C Voltage - Supply: 1.7V ~ 5.5V Memory Size: 1MB Flash, 256kB RAM RF Family/Standard: Bluetooth Antenna Type: Integrated, Trace Data Rate: 2Mbps Protocol: Bluetooth v5.0, Thread, Zigbee® Power - Output: 8dBm Sensitivity: -103.3dBm Serial Interfaces: ADC, I²C, SPI, UART, USB Utilized IC / Part: nRF52840 Current - Receiving: 6.26mA Current - Transmitting: 16.4mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver Modules and Modems - 1354067-ISP1807-LR-RS - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1354067-ISP1807-LR-RS
RF and Wireless - RF Transceiver Modules and Modems 1354067-ISP1807-LR-RS
Win Source Part Number: 1354067-ISP1807-LR-R S Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) Mfr: Insight SIP Package: Tape & Reel Product Status: Active Frequency: 2.402GHz ~ 2.48GHz Package / Case: Module Base Product Number: ISP1807 Mounting Type: Surface Mount HTSUS: 8517.62.0090 ECCN: 5A992C Voltage - Supply: 1.7V ~ 5.5V Memory Size: 1MB Flash, 256kB RAM RF Family/Standard: Bluetooth Antenna Type: Integrated, Trace Data Rate: 2Mbps Protocol: Bluetooth v5.0, Thread, Zigbee® Power - Output: 8dBm Sensitivity: -103.3dBm Serial Interfaces: ADC, I²C, SPI, UART, USB Utilized IC / Part: nRF52840 Current - Receiving: 6.26mA Current - Transmitting: 16.4mA

Win Source Part Number: 1354067-ISP1807-LR-RS
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
Mfr: Insight SIP
Package: Tape & Reel
Product Status: Active
Frequency: 2.402GHz ~ 2.48GHz
Package / Case: Module
Base Product Number: ISP1807
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
ECCN: 5A992C
Voltage - Supply: 1.7V ~ 5.5V
Memory Size: 1MB Flash, 256kB RAM
RF Family/Standard: Bluetooth
Antenna Type: Integrated, Trace
Data Rate: 2Mbps
Protocol: Bluetooth v5.0, Thread, Zigbee®
Power - Output: 8dBm
Sensitivity: -103.3dBm
Serial Interfaces: ADC, I²C, SPI, UART, USB
Utilized IC / Part: nRF52840
Current - Receiving: 6.26mA
Current - Transmitting: 16.4mA

Buy Now Datasheet
RF Transceiver Modules and Modems - 1786-1019-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1786-1019-1-ND
RF Transceiver Modules and Modems 1786-1019-1-ND
Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount

Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 1786-1019-6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1786-1019-6-ND
RF Transceiver Modules and Modems 1786-1019-6-ND
Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount

Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 1786-1019-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1786-1019-2-ND
RF Transceiver Modules and Modems 1786-1019-2-ND
Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount

Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - ISP1807-LR-RS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ISP1807-LR-RS
RF Transceiver Modules and Modems ISP1807-LR-RS
Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount

Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - ISP1807-LR-RS - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Transceiver Modules and Modems
ISP1807-LR-RS
RF and Wireless - RF Transceiver Modules and Modems ISP1807-LR-RS
RF TXRX MODULE BT TRACE ANT SMD

RF TXRX MODULE BT TRACE ANT SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1354067-ISP1807-LR-RS 1786-1019-1-ND ISP1807-LR-RS ISP1807-LR-RS
Product Name RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2402 to 2480 MHz 2402 to 2480 MHz 2402 to 2480 MHz 2402 to 2480 MHz
Sensitivity -103 dBm -103 dBm -103 dBm -103 dBm
Output Power 8 dBm 8 dBm 8 dBm 8 dBm
Unlock Full Specs
to access all available technical data