Insight SiP Bluetooth Modules (802.15.1) ISP1807-LR-R2

Description
Bluetooth Modules (802.15.1) ISP1807-LR BT5 Module NFC flash 1M ram 256K - Reel of 2000 units
Datasheet
Description
Bluetooth Modules (802.15.1) ISP1807-LR BT5 Module NFC flash 1M ram 256K - Reel of 2000 units
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bluetooth Modules (802.15.1)
ISP1807-LR-R2
Bluetooth Modules (802.15.1) ISP1807-LR-R2
Bluetooth Modules (802.15.1) ISP1807-LR BT5 Module NFC flash 1M ram 256K - Reel of 2000 units

Bluetooth Modules (802.15.1) ISP1807-LR BT5 Module NFC flash 1M ram 256K - Reel of 2000 units

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Network and Communication Chips
Product Number ISP1807-LR-R2
Product Name Bluetooth Modules (802.15.1)
Unlock Full Specs
to access all available technical data

Similar Products

10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer IC - AWMF-0240 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
RF Transceiver ICs - 448-CYW20738A2KML3G-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 1.2V
View Details
Modems - ICs and Modules - SI2434-C-FS-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details