Insight SiP Bluetooth Modules (802.15.1) ISP1807-LR-JT

Description
Bluetooth Modules (802.15.1) ISP1807-LR BT5 NFC flash 1M ram 256K - Jedec Tray
Datasheet
Description
Bluetooth Modules (802.15.1) ISP1807-LR BT5 NFC flash 1M ram 256K - Jedec Tray
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bluetooth Modules (802.15.1)
ISP1807-LR-JT
Bluetooth Modules (802.15.1) ISP1807-LR-JT
Bluetooth Modules (802.15.1) ISP1807-LR BT5 NFC flash 1M ram 256K - Jedec Tray

Bluetooth Modules (802.15.1) ISP1807-LR BT5 NFC flash 1M ram 256K - Jedec Tray

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Network and Communication Chips
Product Number ISP1807-LR-JT
Product Name Bluetooth Modules (802.15.1)
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM060200 - RFM060200 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 20000 MHz
View Details
GPS Antennas - 278062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF24LE1-F16Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
2 suppliers
Telecom - SI32287-A-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 56-VFQFN Exposed Pad
View Details