Win Source Part Number: 1217904-ISP1507-AX-E
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Transceiver; ANT, Bluetooth® Smart 4.x Low Energy (BLE)
Package: Box
For Use With/Related Products: ISP1507-AX
Standard Package: 1
Frequency: 2.4GHz
Supplied Contents: Board(s), Cable(s)
ECCN: 5A002A INS
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.62.0090
Mfr: Insight SIP
Other Names: 1786-1011
Base Product Number: ISP1507
ISP1507-AX - Transceiver; ANT, Bluetooth® Smart 4.x Low Energy (BLE) Evaluation Board
ISP1507-AX EVAL KIT
Bluetooth Development Tools (802.15.1) Evaluation Board of ISP1507-AX
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1217904-ISP1507-AX-EB | 1786-1011-ND | ISP1507-AX-EB | ISP1507-AX-EB |
| Product Name | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | RF, RFID, Wireless Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards | Bluetooth Development Tools (802.15.1) |
| Category | Developement Board | Developement Board | Developement Board |