Insight SiP RF Transceiver Modules - ISP130301-BL-RS ISP130301-BL-RS

Description
Manufacturer: Insight SIP Win Source Part Number: 875998-ISP130301-BL- RS Features: Transceiver Module Package: Reel - TR Family Name: ISP130301 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 5 (48 Hours) HTSUS: 8542.31.0001 Other Part Number: 1786-1003-6, 1786-1003-2, 1786-1003-1, ISP130301-BL
Request a Quote Datasheet
Description
Manufacturer: Insight SIP Win Source Part Number: 875998-ISP130301-BL- RS Features: Transceiver Module Package: Reel - TR Family Name: ISP130301 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 5 (48 Hours) HTSUS: 8542.31.0001 Other Part Number: 1786-1003-6, 1786-1003-2, 1786-1003-1, ISP130301-BL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - ISP130301-BL-RS - 875998-ISP130301-BL-RS - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - ISP130301-BL-RS
875998-ISP130301-BL-RS
RF Transceiver Modules - ISP130301-BL-RS 875998-ISP130301-BL-RS
Manufacturer: Insight SIP Win Source Part Number: 875998-ISP130301-BL- RS Features: Transceiver Module Package: Reel - TR Family Name: ISP130301 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 5 (48 Hours) HTSUS: 8542.31.0001 Other Part Number: 1786-1003-6, 1786-1003-2, 1786-1003-1, ISP130301-BL

Manufacturer: Insight SIP
Win Source Part Number: 875998-ISP130301-BL-RS
Features: Transceiver Module
Package: Reel - TR
Family Name: ISP130301
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 5 (48 Hours)
HTSUS: 8542.31.0001
Other Part Number: 1786-1003-6, 1786-1003-2, 1786-1003-1, ISP130301-BL

Buy Now Datasheet
RF Transceiver Modules and Modems - 1786-1003-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
1786-1003-2-ND
RF Transceiver Modules and Modems 1786-1003-2-ND
Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - ISP130301-BL-RS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ISP130301-BL-RS
RF and Wireless - RF Transceiver Modules and Modems ISP130301-BL-RS
RF TXRX MODULE BT TRACE ANT SMD

RF TXRX MODULE BT TRACE ANT SMD

Supplier's Site
RF Transceiver Modules and Modems - ISP130301-BL-RS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ISP130301-BL-RS
RF Transceiver Modules and Modems ISP130301-BL-RS
Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 875998-ISP130301-BL-RS 1786-1003-2-ND ISP130301-BL-RS ISP130301-BL-RS
Product Name RF Transceiver Modules - ISP130301-BL-RS RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -93 dBm -93 dBm -93 dBm
Output Power 4 dBm 4 dBm 4 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1578516 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
24 - 30 GHz Dual Channel IF Transceiver - AWMF-0224 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type FCCSP
View Details
802.11n Dual-Band 1Tx1R Wireless + Bluetooth v5.0 + Zigbee (15.4) IoT Module - IGX-RNF1-4020a3-BT - Intelligraphics, Inc.
Specs
RF Modulation O-QPSK, GFSK, 64QAM, 16QAM, QPSK, BPSK, CCK, DQPSK, DBPSK
Operating Temperature -20.0 to 80.0 C (-4.0 to 176.0 F)
Operating Frequency 2400 to 5850 MHz
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1097-ND - DigiKey
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Operating Frequency 800 to 1900 MHz
View Details
2 suppliers