iNRCORE USA Pulse Transformers Q1553-45

Description
Interface, MIL-STD-1553 Pulse Transformer 1CT:2.5CT, 1CT:1.79CT Through Hole
Request a Quote Datasheet
Description
Interface, MIL-STD-1553 Pulse Transformer 1CT:2.5CT, 1CT:1.79CT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 1902-1035-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
1902-1035-ND
Pulse Transformers 1902-1035-ND
Interface, MIL-STD-1553 Pulse Transformer 1CT:2.5CT, 1CT:1.79CT Through Hole

Interface, MIL-STD-1553 Pulse Transformer 1CT:2.5CT, 1CT:1.79CT Through Hole

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
Q1553-45
Transformers - Pulse Transformers Q1553-45
TRANSFORMER PULSE LVL:M PKG:A

TRANSFORMER PULSE LVL:M PKG:A

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 1902-1035-ND Q1553-45
Product Name Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
CST1, CST2 – High Frequency SMT Current Sense Transformers - CST1-070L CST1-070LC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Current-Sense; Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Pulse Transformer - 166-2-1609089-5 - ERSAELECTRONICS PTE. LTD.
Specs
Category Signal
View Details