CMC 380UH 20A 2LN SURFACE MOUNT
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1902-PL8228-ND |
| Product Name | Common Mode Chokes |
| Operating Temperature | -55 to 130 C (-67 to 266 F) |
| Mounting Option | Surface Mount Technology |
| Application | Common Mode Choke; RF Choke |