iNRCORE USA Transformers - Pulse Transformers 100B-4011

Description
Win Source Part Number: 1377305-100B-4011 Category: Transformers - Pulse Transformers Fake Threat In the Open Market: 37 pct. MSL Level: 3 (168 Hours) Mfr: iNRCORE, LLC Package: Tube Product Status: Active Mounting Type: Surface Mount HTSUS: 8504.31.2000 Size / Dimension: 1.120" L x 0.480" W (28.45mm x 12.19mm) Height - Seated (Max): 0.290" (7.36mm) ECCN: EAR99 Inductance: 350µH California Prop 65: Warning Information Transformer Type: LAN 10/100 Base-T
Request a Quote Datasheet
Description
Win Source Part Number: 1377305-100B-4011 Category: Transformers - Pulse Transformers Fake Threat In the Open Market: 37 pct. MSL Level: 3 (168 Hours) Mfr: iNRCORE, LLC Package: Tube Product Status: Active Mounting Type: Surface Mount HTSUS: 8504.31.2000 Size / Dimension: 1.120" L x 0.480" W (28.45mm x 12.19mm) Height - Seated (Max): 0.290" (7.36mm) ECCN: EAR99 Inductance: 350µH California Prop 65: Warning Information Transformer Type: LAN 10/100 Base-T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1377305-100B-4011 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1377305-100B-4011
Transformers - Pulse Transformers 1377305-100B-4011
Win Source Part Number: 1377305-100B-4011 Category: Transformers - Pulse Transformers Fake Threat In the Open Market: 37 pct. MSL Level: 3 (168 Hours) Mfr: iNRCORE, LLC Package: Tube Product Status: Active Mounting Type: Surface Mount HTSUS: 8504.31.2000 Size / Dimension: 1.120" L x 0.480" W (28.45mm x 12.19mm) Height - Seated (Max): 0.290" (7.36mm) ECCN: EAR99 Inductance: 350µH California Prop 65: Warning Information Transformer Type: LAN 10/100 Base-T

Win Source Part Number: 1377305-100B-4011
Category: Transformers - Pulse Transformers
Fake Threat In the Open Market: 37 pct.
MSL Level: 3 (168 Hours)
Mfr: iNRCORE, LLC
Package: Tube
Product Status: Active
Mounting Type: Surface Mount
HTSUS: 8504.31.2000
Size / Dimension: 1.120" L x 0.480" W (28.45mm x 12.19mm)
Height - Seated (Max): 0.290" (7.36mm)
ECCN: EAR99
Inductance: 350µH
California Prop 65: Warning Information
Transformer Type: LAN 10/100 Base-T

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
100B-4011
Transformers - Pulse Transformers 100B-4011
XFMR CHK QUAD 100BT SMT X PBC

XFMR CHK QUAD 100BT SMT X PBC

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transformers Transformers
Product Number 1377305-100B-4011 100B-4011
Product Name Transformers - Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A9-M8-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 208 to 380 volts
Power Rating (VA) 500 VA
View Details
Transformers - 1539M24 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details