iNRCORE USA Pulse Transformers 100B-1003NL

Description
350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet
Description
350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 1902-1065-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
1902-1065-ND
Pulse Transformers 1902-1065-ND
350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 100B-1003NL - 904906-100B-1003NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 100B-1003NL
904906-100B-1003NL
Pulse Transformers - 100B-1003NL 904906-100B-1003NL
Manufacturer: iNRCORE, LLC Win Source Part Number: 904906-100B-1003NL Package: Bulk Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8504.31.2000 Other Part Number: 100B-1003NL-ND, 1902-1065, 1902-1065-5, 1902-1065-5-ND

Manufacturer: iNRCORE, LLC
Win Source Part Number: 904906-100B-1003NL
Package: Bulk
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8504.31.2000
Other Part Number: 100B-1003NL-ND, 1902-1065, 1902-1065-5, 1902-1065-5-ND

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
100B-1003NL
Transformers - Pulse Transformers 100B-1003NL
EXTMP XFMR 100BT SMG COM NPB

EXTMP XFMR 100BT SMG COM NPB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 1902-1065-ND 904906-100B-1003NL 100B-1003NL
Product Name Pulse Transformers Pulse Transformers - 100B-1003NL Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
RF Wideband Transformers & Impedance Adapters -  - Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Power Transformers - 1182L60 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers