iNRCORE USA Pulse Transformers 100B-1003FNL

Description
350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet
Description
350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 1902-1011-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
1902-1011-ND
Pulse Transformers 1902-1011-ND
350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
100B-1003FNL
Transformers - Pulse Transformers 100B-1003FNL
XFMR MODULE 100BT SMG COM NPB

XFMR MODULE 100BT SMG COM NPB

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers
Product Number 1902-1011-ND 100B-1003FNL
Product Name Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer (3.06:1 Ratio) - QPP0023 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Step Down Transformers - 2-1672209-8 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 2.4 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details