InPower, LLC InPower VCM-12-1-05M Low Voltage Disconnect, 5 Min. Shut-Off Timer, 12VDC/20A VCM-12-1-05M

Description
InPower VCM-10-1-05M Low Voltage Disconnects Category: Low Voltage Disconnects Manufacturer: InPower VCM Series Output Rating: 20A Input Volts: 12VDC Fixed 5 minute shut-off timer Over-current shut off Durable metal case 4-wire terminal configuration Dimensions: 1.75" x 2.30" x 0.65" Compact size with panel-mount bracket Electronic, solid state design means no moving parts to wear out Designed to withstand harsh automotive environments Microprocessor controller and solid state output with over-current shutdown Continuously monitors voltage level of a 12VDC power input1/4" male tab contacts Temperature Rating: -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet
Description
InPower VCM-10-1-05M Low Voltage Disconnects Category: Low Voltage Disconnects Manufacturer: InPower VCM Series Output Rating: 20A Input Volts: 12VDC Fixed 5 minute shut-off timer Over-current shut off Durable metal case 4-wire terminal configuration Dimensions: 1.75" x 2.30" x 0.65" Compact size with panel-mount bracket Electronic, solid state design means no moving parts to wear out Designed to withstand harsh automotive environments Microprocessor controller and solid state output with over-current shutdown Continuously monitors voltage level of a 12VDC power input1/4" male tab contacts Temperature Rating: -40°F (-40°C) to 185°F (85°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
InPower VCM-12-1-05M Low Voltage Disconnect, 5 Min. Shut-Off Timer, 12VDC/20A - 80031 - Waytek, Inc.
Chanhassen, MN, United States
InPower VCM-12-1-05M Low Voltage Disconnect, 5 Min. Shut-Off Timer, 12VDC/20A
80031
InPower VCM-12-1-05M Low Voltage Disconnect, 5 Min. Shut-Off Timer, 12VDC/20A 80031
InPower VCM-10-1-05M Low Voltage Disconnects Category: Low Voltage Disconnects Manufacturer: InPower VCM Series Output Rating: 20A Input Volts: 12VDC Fixed 5 minute shut-off timer Over-current shut off Durable metal case 4-wire terminal configuration Dimensions: 1.75" x 2.30" x 0.65" Compact size with panel-mount bracket Electronic, solid state design means no moving parts to wear out Designed to withstand harsh automotive environments Microprocessor controller and solid state output with over-current shutdown Continuously monitors voltage level of a 12VDC power input1/4" male tab contacts Temperature Rating: -40°F (-40°C) to 185°F (85°C)
  • InPower VCM-10-1-05M Low Voltage Disconnects
  • Category: Low Voltage Disconnects
  • Manufacturer: InPower
  • VCM Series
  • Output Rating: 20A
  • Input Volts: 12VDC
  • Fixed 5 minute shut-off timer
  • Over-current shut off
  • Durable metal case
  • 4-wire terminal configuration
  • Dimensions: 1.75" x 2.30" x 0.65"
  • Compact size with panel-mount bracket
  • Electronic, solid state design means no moving parts to wear out
  • Designed to withstand harsh automotive environments
  • Microprocessor controller and solid state output with over-current shutdown
  • Continuously monitors voltage level of a 12VDC power input1/4" male tab contacts
  • Temperature Rating: -40°F (-40°C) to 185°F (85°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Disconnect Switches
Product Number 80031
Product Name InPower VCM-12-1-05M Low Voltage Disconnect, 5 Min. Shut-Off Timer, 12VDC/20A
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - RT 425 L42AD11 - Altech Corp.
Specs
Current Rating 30 amps
Operating Voltage 600 volts
Horsepower Rating 10 HP
View Details
Disconnect Switch - 1494G-GF3J6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Isolator Switches - 1365282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 4P; 4
View Details